EN
  • EN
  • DE

LTC3621IDCB-5#TRMPBF

Part No LTC3621IDCB-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Max Input Voltage 17 V
Maximum Operating Temperature 125 °C
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Min Output Voltage 5 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 6
Output Configuration Positive
Output Current 1 A
Output Type Fixed
RoHS Compliant
Switching Frequency 1 MHz
Synchronous Rectifier Yes
Win Source Part Number 1002844-LTC3621IDCB-5#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3621IDCB-5#TRMPBF CAD Model

Description

The LTC3621IDCB-5#TRMPBF is a high-performance, synchronous step-down regulator from Linear Technology, designed to deliver a continuous 1A output current with high efficiency. It operates over a wide input voltage range from 2.7V to 17V, making it suitable for a variety of applications, including automotive, industrial, and portable devices.

Key Features:

  • High Efficiency: With its synchronous rectification design, the LTC3621IDCB-5#TRMPBF achieves up to 95% efficiency, minimizing heat generation and power loss.
  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.7V to 17V, accommodating a broad spectrum of power sources.
  • Stable with Low ESR Ceramic Capacitors: Optimized for stability, this regulator works reliably with low ESR ceramic output capacitors.
  • Adjustable and Fixed Output Voltages: The LTC3621IDCB-5#TRMPBF offers flexibility with adjustable output voltage as well as a fixed 5V option.
  • Current Mode Operation: This regulator operates with current mode control, providing excellent transient response and loop stability.
  • Low Dropout Operation: The low dropout capability ensures efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: Integrated thermal protection safeguards the device from overheating, enhancing reliability and lifespan.

Applications:

  • Automotive Power Supplies
  • Industrial Equipment
  • Portable Instruments
  • Distributed Power Systems
  • Battery-Powered Devices

The LTC3621IDCB-5#TRMPBF is packaged in a compact, 6-pin DFN package with a low profile, making it ideal for space-constrained applications. Its robust design and comprehensive feature set ensure performance and durability in the most demanding environments.

This product from Linear Technology, now part of Analog Devices, reflects a commitment to high-quality power management solutions. Whether you're designing a new power system or upgrading an existing one, the LTC3621IDCB-5#TRMPBF is a reliable choice for efficient, compact, and versatile voltage regulation.

You May Also Be Interested in

Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess