EN
  • EN
  • DE

LTC3891EUDC#TRPBF

Part No LTC3891EUDC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 900kHz Automotive 20-Pin QFN EP T/R / IC REG CTRLR BUCK 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 60 V
Frequency - Switching 105kHz to 835kHz, 350kHz to 535kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-QFN (3x4)
Win Source Part Number 1063224-LTC3891EUDC#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC3891
Introduction Date October 13, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3891EUDC#TRPBF CAD Model

Description

The LTC3891EUDC#TRPBF is a robust, high-performance step-down switching regulator IC designed by Linear Technology, now part of Analog Devices. This versatile component is engineered to cater to a wide range of applications, including automotive, industrial, telecommunications, and datacom systems, where efficient power conversion is critical.

Key Features:

  • Wide Input Voltage Range: The device operates over a 4.5V to 60V input voltage range, making it suitable for a variety of supply sources, including those found in automotive environments.
  • High Efficiency: Capable of delivering up to 20A of continuous output current with efficiencies as high as 95%, the LTC3891EUDC#TRPBF ensures minimal power loss during the conversion process.
  • Dual Output Channels: It features two independent output channels that can be configured for two separate outputs or combined for a two-phase single output, providing design flexibility.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 50kHz to 900kHz, which can also be synchronized to an external clock to minimize system interference.
  • Low Dropout Operation: The regulator's low dropout performance enables it to maintain regulation with minimal input-to-output voltage differential.

Protection Features:

  • Overvoltage Protection: The LTC3891EUDC#TRPBF is equipped with overvoltage protection to safeguard the device and the load from unexpected surges in input voltage.
  • Overcurrent Protection: It also includes overcurrent protection that limits the output current to prevent damage to the IC or the powered device in the event of a short circuit or overload.
  • Thermal Shutdown: An internal thermal shutdown feature ensures the device operates within safe temperature ranges, protecting against overheating.

The LTC3891EUDC#TRPBF is available in a compact 20-lead QFN package, which is ideal for space-constrained applications. Its robust design and comprehensive feature set make it a go-to solution for designers looking for a reliable and efficient power management solution.

Applications:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Datacom Infrastructure

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9512 $59.8048
9+ $12.2677 $110.4093
13+ $11.8843 $154.4959
18+ $11.5009 $207.0162
23+ $11.1176 $255.7048
31+ $9.9675 $308.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess