EN
  • EN
  • DE

LTC4441IMSE#TRPBF

Part No LTC4441IMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER N-CH 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 25 V
Logic Voltage - VIL, VIH 1.8V, 2V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Non-Inverting
Rise and Fall Time 13ns, 8ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 125480-LTC4441IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4441IMSE#TRPBF CAD Model

Description

Linear Technology LTC4441IMSE#TRPBF N-Channel MOSFET Driver

The LTC4441IMSE#TRPBF is a robust, high-power N-Channel MOSFET driver designed by Linear Technology, now part of Analog Devices. It is specifically engineered to operate over a wide supply voltage range from 4V to 35V, making it suitable for a variety of applications including telecom, automotive, and industrial systems.

This driver is capable of delivering up to 5A of peak output current, which is ideal for driving large gate capacitance MOSFETs with very fast switching speeds, thus improving efficiency and performance in high-frequency power conversion systems. The LTC4441IMSE#TRPBF is also designed with an adaptive shoot-through protection to prevent both the high-side and low-side MOSFETs from conducting simultaneously.

The device comes in a thermally enhanced 10-lead MSOP package, which is optimized for high-temperature operation, ensuring reliability and stability in harsh environments. The LTC4441IMSE#TRPBF also features a powerful gate drive with 1.2Ω on-resistance, further enhancing its ability to drive MOSFETs effectively.

Additional features of the LTC4441IMSE#TRPBF include an undervoltage lockout, which ensures the driver operates only when the supply voltage is within its specified range. This protects the system from damage due to insufficient power. Moreover, the driver has an adjustable turn-on and turn-off delay, which allows designers to fine-tune the switching characteristics to meet specific application requirements.

The driver is also robust against high-voltage transients, and it can tolerate up to 60V at the drain of the external MOSFET, making it suitable for applications that may experience voltage spikes. The LTC4441IMSE#TRPBF is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes.

In summary, the LTC4441IMSE#TRPBF from Linear Technology is a versatile, high-performance N-Channel MOSFET driver that offers a combination of high current capability, wide operating voltage range, and enhanced protection features, making it an excellent choice for driving power MOSFETs in a wide range of power management applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2870 $51.0090
17+ $5.9790 $101.6430
26+ $5.7922 $150.5972
36+ $5.6054 $201.7944
47+ $5.4185 $254.6695
62+ $4.8580 $301.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 371 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess