The LTC6078ACDD is a high-precision operational amplifier (op-amp) from Linear Technology, designed for applications requiring low noise, low offset, low drift, and high linearity. This op-amp is ideal for high-performance data acquisition systems, medical equipment, and professional sensing instruments where accuracy and stability are critical.
Encased in a compact 8-lead DFN package, the LTC6078ACDD boasts an input offset voltage of just 10µV and an offset drift of less than 0.03µV/°C, ensuring minimal deviation over a wide temperature range. The device also features a low input bias current of 1pA and a low noise density of 1.2µVp-p (0.1Hz to 10Hz), making it an excellent choice for precision low-frequency applications.
With a supply voltage range of 2.7V to 5.5V, the LTC6078ACDD is versatile for both single-supply and dual-supply operations, offering design flexibility. The op-amp also has a rail-to-rail output, which enables the output to swing close to the supply rails, maximizing the dynamic range in low-voltage applications.
The LTC6078ACDD's CMRR (Common Mode Rejection Ratio) of 126dB and PSRR (Power Supply Rejection Ratio) of 130dB ensure that the output remains stable despite variations in the input common-mode voltage or power supply voltage. This high level of precision is maintained over the entire operating temperature range of -40°C to 125°C.
For applications requiring multiple op-amps, the LTC6078 is also available in dual (LTC6078) and quad (LTC6079) configurations, providing designers with options to meet their specific circuit requirements.
In summary, the LTC6078ACDD from Linear Technology is a top-tier choice for engineers looking for a precision op-amp with low noise, low drift, and high stability. Its high accuracy and reliability make it an invaluable component in precision analog designs.