EN
  • EN
  • DE

LTC6930IDCB-5.00#TRPBF

Part No LTC6930IDCB-5.00#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 5MHz/ 2.5MHz/ 1.25MHz/ 0.625MHz/ 0.312MHz/ 0.078MHz/ 0.039MHz- 0.032768MHz to 8.192MHz Automotive 8-Pin DFN EP T/R / IC OSC SILICON 5MHZ 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 5MHz
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Supply Current 579μA
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (2x3)
Mounting SMD
Win Source Part Number 784457-LTC6930IDCB-5.00#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6930
Introduction Date July 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6930IDCB-5.00#TRPBF CAD Model

Description

The LTC6930IDCB-5.00#TRPBF is a high-performance, precision silicon oscillator designed and manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits. This fixed-frequency oscillator is part of the LTC6930 series, which is known for its low power consumption, high accuracy, and ease of use.

Key Features:

  • Fixed Frequency: The oscillator is set to a precise 5.00 MHz, suitable for a wide range of timing-critical applications.
  • Low Power Consumption: It is designed for battery-powered and portable devices, with a typical supply current of only 105µA.
  • High Accuracy: Offers frequency accuracy up to ±0.5% over the full operating temperature range (-40°C to 125°C), ensuring reliable performance.
  • Voltage Flexibility: Operates over a supply voltage range of 2.25V to 5.5V, providing versatility in different circuit configurations.
  • Compact Package: Comes in a 6-lead DFN package with a small footprint, ideal for space-constrained applications.
  • Output Enable: Features an output enable pin for on-demand signal generation, allowing for power savings when the oscillator is not in use.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive, making it suitable for environmentally sensitive applications.

Applications:

The LTC6930IDCB-5.00#TRPBF is a versatile component that can be utilized in various electronic applications, including but not limited to:

  • Portable and wearable technology
  • Wireless communications
  • Medical devices
  • Industrial and automotive systems
  • Instrumentation

With its precision and low power features, the LTC6930IDCB-5.00#TRPBF is an excellent choice for designers looking for a reliable and efficient timing solution that can operate in a wide range of conditions and applications.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Microchip Technology
MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $10.1086
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess