EN
  • EN
  • DE

LTC6930IDCB-7.37#TRPBF

Part No LTC6930IDCB-7.37#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 7.3728MHz/ 3.68MHz/ 1.84MHz/ 0.921MHz/ 0.46MHz/ 0.23MHz/ 0.115MHz/ 0.057MHz- 0.032768MHz to 8.192MHz Automotive 8-Pin DFN EP T/R / IC OSC SILICON 7.3728MHZ 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 7.3728MHz
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Supply Current 853μA
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (2x3)
Mounting SMD
Win Source Part Number 784458-LTC6930IDCB-7.37#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6930
Introduction Date July 07, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6930IDCB-7.37#TRPBF CAD Model

Description

LTC6930IDCB-7.37#TRPBF - High Precision Silicon Oscillator

The LTC6930IDCB-7.37#TRPBF is a fixed frequency silicon oscillator from Linear Technology, designed to offer a high precision, low power, and easy-to-use timing solution for a wide range of electronic applications. This oscillator operates at a fixed frequency of 7.37MHz, providing a stable and accurate clock signal essential for digital circuits.

Key Features

  • Frequency: Fixed at 7.37MHz with high precision.
  • Power Supply: Wide supply voltage range from 2.25V to 5.5V, making it suitable for various power environments.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes only 105μA of supply current.
  • Frequency Tolerance: Excellent frequency tolerance of ±0.05% at 25°C.
  • Temperature Stability: Offers good temperature stability over the industrial temperature range (-40°C to 85°C).
  • Output Logic: CMOS output logic level that is compatible with a wide range of digital ICs.
  • Package: Supplied in a compact 6-Lead DFN package that is RoHS compliant and suitable for automated assembly processes.
  • Start-Up Time: Fast start-up time, typically less than 5ms, for quick system boot-up.

Applications

The LTC6930IDCB-7.37#TRPBF is ideal for use in microprocessor and microcontroller clock generation, wireless communication devices, portable battery-powered equipment, and other timing-critical applications. Its precision and reliability make it a preferred choice for engineers looking to design systems with consistent timing requirements.

Quality and Reliability

Linear Technology ensures that each LTC6930IDCB-7.37#TRPBF oscillator meets stringent quality control standards for reliability and performance. The device is also lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental sustainability.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess