The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DS1706SESA+T&R

Part No DS1706SESA+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMONITOR 3.3V 10% 8-SOIC
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $10.573 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$12.7180
$50.872
10+
$10.4350
$104.350
15+
$10.1090
$151.635
21+
$9.7830
$205.443
27+
$9.4570
$255.339
36+
$8.4790
$305.244
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 152 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
CAT1832V-GT3;   PT7M7823STAE; PT7M7823STAEX;  
ECCN EAR99
Introduction Date January 12, 1996
Family Name DS1706
Supply and Demand Status Balance
Fake Threat In the Open Market 62 pct.
Popularity Medium
Win Source Part Number 737949-DS1706SESA+T&R
Manufacturer Homepage www.maxim-ic.com
Manufacturer Package 8-SOIC
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Voltage - Threshold 2.93V
Reset Timeout 130 ms Minimum
Reset Active Low
Output Push-Pull, Totem Pole
Number of Voltages Monitored 1
Type Simple Reset/Power-On Reset
Packaging Reel - TR
Series MicroMonitor
Manufacturer Maxim Integrated
Categories Integrated Circuits (ICs)

Description

Maxim Integrated DS1706SESA+T&R

The DS1706SESA+T&R is a precision microprocessor supervisory circuit designed by Maxim Integrated to ensure reliable operation and system integrity. This component is essential for managing the power supply and monitoring the health of microprocessor systems, particularly during power-up, power-down, and brown-out conditions. The DS1706SESA+T&R is an ideal solution for a wide range of applications, including computers, controllers, intelligent instruments, and critical microprocessor monitoring.

Key Features

  • Power Supply Monitoring: Precisely monitors 3.3V, 5V, and adjustable power supplies to safeguard system operation.
  • Reset Output: Provides a reset signal to the microprocessor during power-up, power-down, and brown-out conditions, ensuring proper initialization and operation.
  • Low Power Consumption: Designed for energy efficiency, it consumes minimal power, making it suitable for battery-operated devices.
  • Programmable Time Delay: Features a programmable time delay for reset, allowing designers to customize the reset assertion time to meet specific system requirements.
  • High Accuracy: Offers high threshold accuracy for reset signal activation, ensuring reliable performance under varying conditions.

Technical Specifications

  • Package: The device comes in a surface-mount, 8-pin SO package, compatible with standard PCB assembly processes.
  • Temperature Range: Operates over an extended temperature range, making it suitable for industrial applications.
  • Threshold Voltage Options: Available with several preset voltage threshold options to support different system voltage requirements.
  • Supply Current: Low supply current enhances the overall efficiency of the system in which it is used.

Applications

Due to its versatility and reliability, the DS1706SESA+T&R can be integrated into a diverse array of electronic systems. It is especially useful in environments where consistent and accurate monitoring of the power supply voltage is critical to prevent data corruption and ensure the longevity of the electronic components.

Ordering Information

The DS1706SESA+T&R is available in tape and reel packaging, facilitating the ease of manufacturing and assembly in automated production lines. For pricing, samples, and additional information, interested parties should contact Maxim Integrated or authorized distributors.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.