EN
  • EN
  • DE

DS2175SN

Part No DS2175SN
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC ELASTIC STORE T1/CEPT 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Elastic Store
Number of Circuits 1
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 9mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 122055-DS2175SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2175SN CAD Model

Description

Maxim Integrated DS2175SN Product Overview

The DS2175SN is a robust, feature-rich T1/E1/J1 transceiver module from Maxim Integrated, a company known for its high-quality and reliable integrated circuits. Designed to meet the stringent requirements of communication systems, this transceiver provides a comprehensive solution for transmitting and receiving data over T1, E1, and J1 lines.

Key Features

  • Multi-Standard Support: The DS2175SN is versatile, supporting T1, E1, and J1 telecommunication standards, making it suitable for a wide range of applications across different geographic regions.
  • Integrated Line Interface: It features a built-in line interface unit, reducing the need for external components and simplifying design complexity.
  • Flexible Clocking Options: The device offers several clocking modes, including a recovery clock output, which can be used for synchronizing other network elements.
  • Programmable Features: With its programmable transmit pulse shape and receive equalizer, the DS2175SN can be optimized for various line conditions, ensuring signal integrity and reliable communication.
  • Low Power Consumption: The device operates with low power consumption, making it an energy-efficient choice for telecommunications equipment.
  • High-Level Integration: It integrates transmitters, receivers, and clock recovery circuits in a single package, minimizing the footprint on the circuit board and streamlining the design process.

Applications

The DS2175SN is ideal for a variety of telecommunication applications, including:

  • Central office and remote terminal equipment
  • Digital loop carrier systems and multiplexers
  • Integrated services digital network (ISDN) equipment
  • Frame relay and ATM equipment
  • Voice over IP (VoIP) gateways and routers

Package and Quality

The DS2175SN comes in a 16-pin SOIC (Narrow) package, offering a compact solution that fits easily into space-constrained designs. Maxim Integrated's commitment to quality ensures that this transceiver meets the highest reliability and performance standards, providing a dependable solution for critical communication infrastructure.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
MaxLinear Inc
IC
Lowest to $11.1429
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5770 $70.7310
6+ $19.3451 $116.0706
10+ $18.7410 $187.4100
13+ $18.1358 $235.7654
17+ $17.5317 $298.0389
23+ $15.7184 $361.5232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess