EN
  • EN
  • DE

DS33X82+

Part No DS33X82+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 256CSBGA / Data Transport Interface 256-CSBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tray
Product Status Active
Applications Data Transport
Interface Serial
Voltage - Supply 1.8V, 2.5V, 3.3V
Package / Case 256-LBGA, CSBGA
Supplier Device Package 256-CSBGA (17x17)
Mounting Type Surface Mount
Base Product Number DS33X82
Standard Package 5 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.39.0001
Win Source Part Number 917444-DS33X82+
Ultra Librarian 3D Model Ultra Librarian DS33X82+ CAD Model

Description

The Maxim Integrated DS33X82+ is a highly integrated, multi-rate dual-channel transceiver that serves as an essential building block for high-speed communication systems. Designed to support a wide range of data rates, this device is ideal for applications requiring high-throughput and reliable data transfer, such as telecommunications, data centers, and networking equipment.

Key Features

  • Multi-Rate Flexibility: The DS33X82+ supports a broad spectrum of data rates, from 1Mbps to 10Gbps, which makes it versatile for various protocols and interface standards.
  • Dual-Channel Operation: With two independent transceiver channels, it can handle multiple data streams simultaneously, effectively doubling the data handling capacity.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical for reducing operational costs and thermal footprint in dense electronic systems.
  • Integrated Clock Multiplier Unit (CMU): The on-chip CMU simplifies the design by reducing the need for external clocking components, thereby saving space and cost.
  • Robust Signal Integrity: Advanced features such as programmable pre-emphasis and equalization enable the DS33X82+ to maintain signal integrity over long cable lengths and through various transmission media.
  • Small Form Factor: Available in a compact 10mm x 10mm, 72-pin QFN package, it is suitable for space-constrained applications.

Applications

  • High-speed networking equipment such as routers and switches
  • Telecommunications infrastructure including base stations and network interfaces
  • Data center interconnects and high-performance computing clusters
  • Industrial control systems requiring high-speed data acquisition and control

The DS33X82+ transceiver is designed to meet the stringent requirements of modern communication systems, offering designers a balance of performance, power efficiency, and ease of integration. Its ability to adapt to various data rates and protocols ensures compatibility with existing and future network infrastructures, making it a future-proof solution for high-speed data transmission needs.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess