EN
  • EN
  • DE

MAX14591ETA+T

Part No MAX14591ETA+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description Voltage Level Translator 2-CH Bidirectional 8-Pin TDFN T/R / IC XLATR BIDIR L-LVL 2CH 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.9V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Open Drain, Push-Pull
Data Rate 16Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Thermal-Shutdown Protection, Tri-State Input
Mounting SMD
Package 8-WFDFN
Manufacturer Package 8-TDFN (2x2)
Win Source Part Number 785353-MAX14591ETA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14591
Introduction Date January 19, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX14591ETA+T CAD Model

Description

The MAX14591ETA+T from Maxim Integrated is a versatile, high-performance overvoltage protection device designed to safeguard low-voltage systems against voltage faults up to +28V. This robust component is ideal for applications where precise voltage control and protection are critical for the integrity and longevity of electronic circuits.

Key Features

  • Overvoltage Protection: Capable of handling transient overvoltage events, the MAX14591ETA+T ensures that sensitive electronics are not exposed to damaging voltage levels.
  • Wide Operating Voltage Range: With an operating range of 2.3V to 5.5V, this device is suitable for a broad range of low-voltage applications.
  • Low RON: The low on-resistance (RON) of the internal FET minimizes voltage drop and power loss, ensuring efficient operation.
  • Adjustable Overvoltage Lockout (OVLO): The OVLO threshold can be externally adjusted, providing flexibility to tailor the protection level to specific application needs.
  • Fast Response Time: The device reacts quickly to overvoltage conditions, providing rapid protection to downstream components.
  • Reverse-Bias Blocking: It prevents reverse current flow when the input voltage falls below the output voltage, further protecting the system.
  • Thermal Shutdown: Integrated thermal shutdown functionality enhances the safety of the device by preventing overheating.

Applications

The MAX14591ETA+T is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Data communication systems
  • Power supply protection
  • Industrial controllers

Package and Availability

The device is offered in a small, 8-pin TDFN package with an exposed pad for enhanced thermal performance. It is available in tape and reel form, denoted by the '+T' suffix, to facilitate automated manufacturing processes.

For those looking to incorporate robust overvoltage protection into their designs, the MAX14591ETA+T from Maxim Integrated provides a reliable and efficient solution that meets the demands of a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8121 $53.3694
32+ $3.1279 $100.0928
50+ $3.0301 $151.5050
69+ $2.9324 $202.3356
89+ $2.8346 $252.2794
119+ $2.5414 $302.4266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,120 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess