EN
  • EN
  • DE

MAX1708EEE

Part No MAX1708EEE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC REG BST ADJ/PROG 4.5A 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 0.7V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 2.5V (3.3V, 5V)
Maximum Output Voltage 5.5V
Output Current 4.5A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 087838-MAX1708EEE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian MAX1708EEE CAD Model

Description

Introducing the MAX1708EEE from Maxim Integrated

The MAX1708EEE is a high-efficiency, step-up, DC-DC converter designed for driving white LEDs from a single cell lithium-ion battery. This compact and powerful integrated circuit (IC) from Maxim Integrated is particularly suitable for portable applications where power efficiency and space constraints are paramount. With its advanced features and robust design, the MAX1708EEE is the ideal solution for powering the backlight in small LCD displays used in mobile phones, PDAs, and other handheld devices.

Key Features of MAX1708EEE

  • High Efficiency: The device boasts a high conversion efficiency, which is essential for maximizing battery life in portable applications.
  • Adjustable Output: The output voltage can be adjusted up to 28V, allowing for flexibility in the number of LEDs the driver can handle.
  • PWM Dimming Control: The MAX1708EEE supports pulse-width modulation (PWM) dimming, providing precise control over the brightness of the LEDs.
  • Low Quiescent Current: The low quiescent current of the device helps in minimizing power drain when the LEDs are not in use.
  • Compact Package: The IC is available in a 16-pin QSOP package, making it suitable for space-constrained applications.

Applications

The versatility of the MAX1708EEE extends to a wide range of applications beyond just mobile device backlighting. It can be used in:

  • Portable media players
  • Digital cameras
  • Handheld gaming devices
  • GPS units
  • Other battery-powered devices where LED backlighting is required

Reliability and Performance

Maxim Integrated is known for its commitment to quality, and the MAX1708EEE is no exception. It is designed to meet the stringent requirements of portable device manufacturers, ensuring reliable performance over a wide temperature range. The device also includes built-in safety features such as overvoltage protection, ensuring that the LEDs are safeguarded against potential damage from unexpected voltage spikes.

In summary, the MAX1708EEE from Maxim Integrated stands out as a high-performance, efficient, and versatile LED driver solution that meets the needs of today's portable electronics industry. With its ease of integration and comprehensive feature set, it is the go-to choice for designers looking to enhance the visual experience of their products while maintaining power efficiency.

You May Also Be Interested in

Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,985 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess