EN
  • EN
  • DE

MAX17121ETG

Part No MAX17121ETG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702080-MAX17121ETG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17121ETG CAD Model

Description

Maxim Integrated MAX17121ETG Overview

The MAX17121ETG from Maxim Integrated is a high-performance, multi-output power-supply IC designed to cater to the demanding needs of modern electronics. It is specifically engineered to provide a reliable power solution for LCD panels and is ideally suited for use in notebooks, monitors, and other portable devices where efficient power management is crucial.

Key Features

  • Integrated Step-Up DC-DC Converter: The device includes a high-frequency, step-up DC-DC converter that provides the source voltage for the panel's thin-film transistor (TFT) backplane.
  • Multiple Regulated Outputs: It features multiple regulated outputs, including a positive analog supply voltage and a negative analog supply voltage for the gate drive.
  • High-Efficiency Operation: The MAX17121ETG is designed for high efficiency, which is essential for battery-powered devices, helping to extend the battery life and reduce heat generation.
  • Integrated Fault Protection: The device includes comprehensive fault protection features such as overvoltage, undervoltage, and thermal shutdown to ensure the safety and longevity of the end application.

Technical Specifications

  • Package: The MAX17121ETG is offered in a compact, 24-pin thin QFN package, which is ideal for space-constrained applications.
  • Operating Temperature: It is designed to operate over a wide temperature range, making it suitable for various environments.
  • Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and system voltages.
  • Adjustable Outputs: Output voltages are adjustable through external resistive dividers, providing flexibility to match specific panel requirements.

Applications

The versatility of the MAX17121ETG allows it to be used in a wide array of applications beyond LCD panels, including portable media players, automotive displays, and other devices that require efficient power management for multiple supply rails.

With its combination of efficiency, integration, and protection features, the MAX17121ETG stands out as a robust solution for advanced power supply designs, ensuring reliable operation and optimal performance of the end product.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,664 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess