EN
  • EN
  • DE

MAX1840EUB+

Part No MAX1840EUB+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC TRANS LEVEL SIM 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Smart Card
Supply Voltage - Operating 1.4 V to 5.5 V, 1.7 V to 5.5 V
Case / Package 10-uMAX
Mounting Surface Mount
Win Source Part Number 002962-MAX1840EUB+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1840EUB+ CAD Model

Description

Maxim Integrated's MAX1840EUB+ Overview

The MAX1840EUB+ is a high-performance, low-power, dual voltage monitor from Maxim Integrated, designed to ensure the stability and reliability of system power supplies. This compact device is ideal for a wide range of applications including portable devices, computers, servers, and embedded systems where power supply integrity is critical.

Key Features

  • Dual Voltage Monitoring: The MAX1840EUB+ monitors two supply voltages simultaneously, providing system designers with a versatile solution for tracking multiple power rails.
  • Low Power Consumption: With its quiescent current of just 3μA, the device is optimized for battery-operated systems, helping to extend battery life and reduce overall power consumption.
  • Precision Thresholds: The device offers factory-set threshold voltages with a tight accuracy of ±1.5%, ensuring precise monitoring and control of system voltages.
  • Programmable Delay: Users can set a delay time before the output asserts, providing flexibility and preventing false triggering due to transient conditions.
  • Compact Package: The MAX1840EUB+ comes in a space-saving 10-pin μMAX package, making it suitable for high-density PCB designs.

Applications

  • Portable Devices
  • Computers and Servers
  • Embedded Systems
  • Networking Equipment
  • Telecommunications

Technical Specifications

The MAX1840EUB+ operates over a wide voltage range, supporting monitoring of voltages as low as 0.62V and as high as 5.5V. It features two open-drain outputs, which can be connected to a common system reset or separate interrupt lines, providing system designers with flexibility in handling fault conditions. The device is characterized for operation over the -40°C to +85°C extended temperature range, ensuring reliable performance in harsh environments.

Reliability and Support

Maxim Integrated is known for its commitment to quality, and the MAX1840EUB+ is no exception. It is built to meet high standards of reliability and performance. Technical support and comprehensive documentation are available, including datasheets and application notes, to assist designers in integrating this voltage monitor into their projects.

For systems where power supply monitoring is essential, the MAX1840EUB+ offers a compact, precise, and energy-efficient solution backed by the trusted reputation of Maxim Integrated.

You May Also Be Interested in

SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2885 $58.0195
15+ $6.8008 $102.0120
23+ $6.5883 $151.5309
32+ $6.3758 $204.0256
41+ $6.1632 $252.6912
55+ $5.5257 $303.9135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,497 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess