EN
  • EN
  • DE
  • IT

MAX1924XEEE

Part No MAX1924XEEE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC LI+ BATTERY PROTECTOR QSOP16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 3 to 4
Fault Protection Over/Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 037655-MAX1924XEEE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1924XEEE CAD Model

Description

Maxim Integrated MAX1924XEEE Step-Down Converter

The Maxim Integrated MAX1924XEEE is a highly efficient, compact, synchronous step-down DC-DC converter designed to deliver a robust power management solution for a wide range of applications. Its small form factor and high level of integration make it an ideal choice for space-constrained environments.

With an input voltage range of 2.6V to 5.5V, the MAX1924XEEE is versatile enough to be used in systems powered by single-cell lithium-ion batteries, as well as more conventional 3.3V or 5V power rails. It can provide an adjustable output voltage from 0.8V up to 85% of the input voltage, allowing for customization to meet specific circuit requirements. This flexibility makes it suitable for portable electronics, wireless devices, and other battery-operated equipment.

The device features a high switching frequency of up to 1MHz, which allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the power supply design. Additionally, the high frequency enables fast transient response, an essential characteristic for maintaining stable operation in dynamic load conditions.

One of the key advantages of the MAX1924XEEE is its high efficiency, which is crucial for maximizing battery life in portable applications. The converter employs synchronous rectification, which reduces power losses during the switching process, and its low quiescent current further enhances efficiency when the device is in light-load or standby modes.

For protection, the MAX1924XEEE includes features such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring reliable operation and safeguarding the device and the system it powers from various fault conditions. The device also offers a soft-start function to minimize inrush current during startup, contributing to system stability.

Available in a 16-pin QSOP package, the MAX1924XEEE is a testament to Maxim Integrated's commitment to providing power-efficient, space-saving solutions for today's electronic devices.

To summarize, the Maxim Integrated MAX1924XEEE is a versatile, high-efficiency step-down converter that is well-suited for portable and space-sensitive applications where power efficiency and compact design are paramount.

You May Also Be Interested in

Maxim Integrated
IC CURR-LIM SW DUAL PROG 10-TDFN
Lowest to $12.2689
Maxim Integrated
IC CTRLR HS 4-BIT ADJ 24-QSOP
Lowest to $8.5656
AVX Corporation
Glass Encapsulated SMD Varistor MLV (VJ12, 20, 13, 14, 15, 32) Automotive MLV Range – MA and PA Series | VARISTOR 2220
Lowest to $0.1971
Maxim Integrated
IC DISPL PMIC PROGR OUTPUT QFN
Lowest to $15.4999
Maxim Integrated
IC LI+ BATTERY PROTECTOR QSOP16
Lowest to $4.5320
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3764
Maxim Integrated
IC REG BUCK ADJ 3A SYNC 16TQFN
Lowest to $13.1739
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.5320 $67.9800
35+ $3.7186 $130.1510
54+ $3.6024 $194.5296
75+ $3.4862 $261.4650
96+ $3.3700 $323.5200
129+ $3.0213 $389.7477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess