EN
  • EN
  • DE

MAX2655EXT+T

Part No MAX2655EXT+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP LOW NOISE SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Frequency 1.4GHz to 1.7GHz
P1dB -12.1dBm
Gain 14.1dB
Noise Figure 1.45dB
RF Type GPS, PCS, DCS, WLL
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 8.3mA
Test Frequency 1.575GHz
Case / Package SC-70-6
Win Source Part Number 021380-MAX2655EXT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2655EXT+T CAD Model

Description

The MAX2655EXT+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to provide optimal signal amplification in a variety of RF and wireless applications. This device is particularly well-suited for use in GPS, Galileo, and GLONASS navigation systems, as well as in satellite radio (SDARS), WLAN, and ISM band devices. Its versatility and reliability make it an excellent choice for enhancing the performance and sensitivity of RF signal chains.

Key Features

  • Frequency Range: The MAX2655EXT+T operates over a broad frequency range, making it suitable for multiple applications.
  • Low Noise Figure: With its low noise figure, it ensures minimal signal degradation, thereby improving the overall signal-to-noise ratio of the system.
  • High Gain: The device offers high gain levels, which is crucial for maintaining signal integrity through long transmission paths or in environments with high signal attenuation.
  • Power Efficiency: Maxim Integrated has designed this LNA with power efficiency in mind, which helps to reduce the overall power consumption of the system it's integrated into.
  • Compact Package: The MAX2655EXT+T comes in a small, surface-mount package, which allows for space-saving designs in compact electronic assemblies.

Applications

The MAX2655EXT+T is ideal for use in a wide range of applications where signal amplification with low noise is critical. Some of the common applications include:

  • GPS, Galileo, and GLONASS navigation systems
  • Satellite radio (SDARS) receivers
  • Wireless LAN (WLAN) devices
  • Industrial, Scientific, and Medical (ISM) band applications

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Maxim Integrated. This datasheet contains comprehensive information on the electrical characteristics, pin configurations, and application circuits for the MAX2655EXT+T LNA.

The MAX2655EXT+T represents Maxim Integrated's commitment to providing high-quality, reliable components for the RF and wireless industries, ensuring that systems operate at their highest efficiency and performance.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
NXP / Nexperia
BGU8821
Need more? Email Us
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
NXP / Nexperia
BGU8823
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3272 $50.7160
375+ $0.2685 $100.6875
580+ $0.2601 $150.8580
795+ $0.2517 $200.1015
1,030+ $0.2434 $250.7020
1,375+ $0.2182 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess