EN
  • EN
  • DE

MAX3000EEUP

Part No MAX3000EEUP
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description +1.2V to +5.5V, ±15kV ESD-Protected, 0.1uA, 35Mbps, 8-Channel Level Translators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212834-MAX3000EEUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3000EEUP CAD Model

Description

Introducing the MAX3000EEUP from Maxim Integrated

The MAX3000EEUP is a state-of-the-art integrated circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This versatile device is part of Maxim's extensive range of high-performance components, tailored to meet the rigorous demands of the modern electronics industry.

The MAX3000EEUP is a non-volatile, 3.3V pin-electronics driver/level translator that comes in a compact 20-TSSOP package. It is specifically engineered to interface with systems that require high-voltage level translation and driver capabilities, making it an ideal choice for a wide array of applications, including but not limited to, memory testing, automated test equipment, and mixed-signal circuit testing.

With its robust design, the MAX3000EEUP boasts impressive features that enhance its performance and reliability. It incorporates a quad, pin-electronics driver/level translator with built-in level shifting and clamping diodes. These features enable the device to handle I/O voltages from -5.5V to +12.5V, providing users with a flexible solution for interfacing with different logic levels.

Moreover, the MAX3000EEUP offers an array of protection mechanisms to safeguard against electrical overstress. It includes integrated ESD protection diodes, ensuring the longevity and durability of the device even in the most challenging environments. The high-speed operation of the device is another standout feature, with the capability to switch at speeds up to 100Mbps, making it suitable for high-frequency applications.

For those seeking a reliable and high-performance level translation solution, the MAX3000EEUP is an excellent choice. Its combination of advanced features, high-speed operation, and protective measures make it a valuable component for designers and engineers looking to enhance their electronic systems.

Maxim Integrated's commitment to quality is evident in the MAX3000EEUP, offering a solution that delivers precision, efficiency, and reliability. Whether for industrial, commercial, or consumer applications, this integrated circuit stands out as a top-performing product in its class.

You May Also Be Interested in

Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1043 $50.5032
58+ $1.7266 $100.1428
90+ $1.6727 $150.5430
124+ $1.6187 $200.7188
160+ $1.5647 $250.3520
214+ $1.4029 $300.2206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,008 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess