EN
  • EN
  • DE

MAX3111ECWI

Part No MAX3111ECWI
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description SPI/MICROWIRE-Compatible UART and ±15kV ESDProtected RS-232 Transceivers with Internal Capacitors | IC TXRX RS232 SPI W/CAP 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Supply Voltage (V) 3V ~ 3.6V
Supply Current 600μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX3111E
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212941-MAX3111ECWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3111ECWI CAD Model

Description

Maxim Integrated MAX3111ECWI: Integrated UART and RS-232 Transceiver

The MAX3111ECWI is a sophisticated communication IC designed by Maxim Integrated, which combines a full-featured UART (Universal Asynchronous Receiver-Transmitter) with a high-speed RS-232 transceiver in a single integrated package. This innovative product is ideal for applications that require reliable data transfer through serial communication, such as industrial control systems, point-of-sale equipment, and data logging systems.

Key Features

  • Integrated UART: The device features a UART interface with a deep 128-byte FIFO (First-In-First-Out) to reduce the overhead on the host processor, making it efficient for high-speed data communication.
  • RS-232 Transceiver: The RS-232 transceiver is capable of operating at data rates up to 230kbps, ensuring fast and reliable communication for serial data applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3111ECWI operates from a single +3.0V to +5.5V power supply, minimizing power usage in battery-powered devices.
  • Integrated Charge Pump Circuit: The onboard charge pump circuit generates the necessary RS-232 voltage levels (+/-10V) from a single power supply, eliminating the need for multiple power sources.
  • Flexible Interface Options: It offers a SPI/MICROWIRE-compatible serial interface, making it versatile for various microcontroller interfaces.

Package and Temperature Range

The MAX3111ECWI comes in a wide-body, 28-pin SOIC package, providing a compact solution that is easy to integrate into a variety of designs. It operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

  • Portable Instruments
  • Industrial Control Systems
  • Point-of-Sale Equipment
  • Data Logging Systems
  • Network Equipment

Maxim Integrated's MAX3111ECWI is a testament to their commitment to innovation, providing designers with a reliable, high-performance solution for serial communication. By integrating both the UART and RS-232 transceiver into one chip, the MAX3111ECWI saves space and simplifies design, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess