Maxim Integrated's MAX3223CWE: The Ideal Solution for RS-232 Communication
The MAX3223CWE from Maxim Integrated is a highly integrated serial communication component designed for RS-232 and V.28 protocol interfaces. This device is specifically engineered to operate at a low-voltage supply range of 3.0V to 5.5V, making it an excellent choice for portable applications where power efficiency is paramount.
One of the standout features of the MAX3223CWE is its low power shutdown mode, which reduces power consumption to just 1µA, further extending battery life in portable devices. The chip is capable of achieving a data rate of up to 250kbps, ensuring fast and reliable data transmission for a variety of applications including laptops, PDAs, and other handheld devices.
The MAX3223CWE comes in a compact 16-pin Wide SO package, which makes it suitable for space-constrained designs without compromising functionality or performance. It supports two drivers and three receivers, providing sufficient interface points for multiple RS-232 connections.
Maxim Integrated has also taken care to include electrostatic discharge (ESD) protection for the MAX3223CWE, with integrated ESD protection circuitry that can handle up to ±15kV, thereby safeguarding the device and connected components from the damaging effects of static electricity.
Additional features of the MAX3223CWE include a proprietary low-dropout transmitter output stage, which delivers true RS-232 performance from a 3.0V to 5.5V supply with a dual charge pump. This feature allows the device to maintain RS-232 output levels even during the low power mode, ensuring consistent communication.
For designers and engineers seeking a robust, low-power, and ESD-protected RS-232 interface solution, the MAX3223CWE from Maxim Integrated offers an ideal balance of power efficiency, compact form factor, and reliable performance. Its versatility and protective features make it a go-to component for developing advanced communication systems in modern portable electronics.
Key Features:
- 3.0V to 5.5V Low-Voltage Operation
- 1µA Low Power Shutdown
- Up to 250kbps Data Rate
- Two Drivers and Three Receivers
- ±15kV ESD Protection
- 16-Pin Wide SO Package
- Low-Dropout Transmitter Output Stage