EN
  • EN
  • DE

MAX3241EEWI+

Part No MAX3241EEWI+
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Triple Transmitter Quint Receiver RS-232 28-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 250 kbps
Height 2.35 mm
Interface RS-232
Lead Free Yes
Length 18.1 mm
Logic Function Receiver, Transceiver
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Drivers 3
Number of I/Os 16
Number of Pins 28
Number of Receivers 5
Number of Transceivers 1
Number of Transmitters 3
Propagation Delay 150 ns
Radiation Hardening No
REACH SVHC No SVHC
Receiver Hysteresis 500 mV
RoHS Compliant
Simplex/Duplex Full Duplex
Width 7.6 mm
Win Source Part Number 1075270-MAX3241EEWI+
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3241EEWI+ CAD Model

Description

Maxim Integrated MAX3241EEWI+ Overview

The MAX3241EEWI+ is a highly integrated serial communication transceiver from Maxim Integrated, designed to facilitate RS-232 communication in a variety of applications. This device is particularly well-suited for battery-powered applications, due to its low-power consumption and wide voltage range operation.

Key Features

  • Low Power Consumption: One of the standout features of the MAX3241EEWI+ is its low power usage. This makes it ideal for portable and battery-operated devices where power efficiency is crucial.
  • Wide Voltage Range: The device operates over a voltage range of 3.0V to 5.5V, accommodating various system power supplies and ensuring flexibility in design.
  • High Data Rate: It supports data rates up to 250kbps, allowing for fast data transmission, which is essential for modern communication requirements.
  • Integrated Charge Pump: The integrated charge pump circuitry generates the necessary RS-232 voltage levels (+/-10V) from a single power supply, simplifying the design and reducing component count.
  • Electrostatic Discharge (ESD) Protection: The MAX3241EEWI+ features built-in ESD protection up to ±15kV, ensuring robust performance and reliability in harsh environments.
  • Small Package: It is available in a compact 28-pin WSOIC package, which is beneficial for space-constrained applications.

Applications

The MAX3241EEWI+ is versatile and can be used in a wide range of applications, including:

  • Notebook, Subnotebook, and Palmtop Computers
  • Battery-Powered Equipment
  • Handheld Equipment
  • Peripherals
  • PDAs and Mobile Phones

Conclusion

The Maxim Integrated MAX3241EEWI+ transceiver is a robust and efficient solution for RS-232 communication, providing high data rate capabilities and low power consumption in a small package. Its wide voltage range and integrated charge pump make it a flexible choice for designers, while the built-in ESD protection ensures long-term reliability in a variety of applications. Whether it's for portable computing devices or mobile communication equipment, the MAX3241EEWI+ is engineered to meet the rigorous demands of modern serial data communication.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 989 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess