EN
  • EN
  • DE

MAX3784AUTE+T

Part No MAX3784AUTE+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16TQFN / Data Transport Interface 16-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Data Transport
Voltage - Supply 3V ~ 3.6V
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Mounting Type Surface Mount
Base Product Number MAX3784
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211193-MAX3784AUTE+T
Ultra Librarian 3D Model Ultra Librarian MAX3784AUTE+T CAD Model

Description

Maxim Integrated's MAX3784AUTE+T: High-Performance Signal Conditioner

The MAX3784AUTE+T from Maxim Integrated is a cutting-edge signal conditioner designed to enhance the performance and reliability of high-speed data communication systems. This compact, integrated circuit is specifically tailored for applications requiring precise signal restoration in noisy environments, making it an ideal choice for advanced communication infrastructure, networking equipment, and data storage systems.

Key Features

  • High-Speed Operation: The MAX3784AUTE+T supports data rates up to 12.5Gbps, catering to the demands of high-speed data transfer and ensuring compatibility with the latest communication standards.
  • Signal Conditioning: Equipped with advanced equalization and limiting amplifier functionalities, this device effectively compensates for signal degradation caused by long cables or PCB traces, restoring signal integrity and reducing bit error rates.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in this product, which operates with minimal power dissipation, making it suitable for power-sensitive applications.
  • Small Form Factor: The MAX3784AUTE+T comes in a compact, 16-pin thin QFN package, maximizing board space and allowing for high-density designs.
  • Programmable Settings: Users can program various settings such as equalization levels and output swing, providing flexibility and control to optimize performance for specific system requirements.

Applications

  • Data Centers
  • High-Speed Networking Equipment
  • Fiber Optic Receivers
  • Backplane Interconnects
  • Storage Area Networks (SAN)

The MAX3784AUTE+T is a testament to Maxim Integrated's commitment to delivering high-performance, reliable solutions for the rapidly evolving data communication sector. By incorporating this signal conditioner into their systems, designers can achieve enhanced signal quality, reduced latency, and improved overall system performance. The device's robust feature set and adaptability to various applications make it a versatile and essential component for modern high-speed digital interfaces.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit Maxim Integrated's official website or contact their sales and support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Texas Instruments
PATTI / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2467 $58.4406
44+ $2.6634 $117.1896
68+ $2.5803 $175.4604
93+ $2.4971 $232.2303
120+ $2.4140 $289.6800
161+ $2.1645 $348.4845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess