The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX4016ESA+T

Part No MAX4016ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 150MHZ RRO 8SOIC
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 600 V/μs
-3db Bandwidth 150MHz
Current - Input Bias 5.4μA
Voltage - Input Offset 4mV
Operating Supply Current 5.5mA
Channel Output Current 120mA
Supply Voltage - Operating 3.15 V to 11 V, ±1.575 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 101287-MAX4016ESA+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance

Description

Maxim Integrated MAX4016ESA+T Operational Amplifier

The Maxim Integrated MAX4016ESA+T is a high-performance, single-supply, rail-to-rail operational amplifier designed for a wide range of applications. This op-amp is notable for its low-power consumption and small size, making it an ideal choice for portable and space-constrained applications.

Key Features

  • Single-Supply Operation: The MAX4016ESA+T operates from a single +2.7V to +5.5V supply, making it versatile for various circuits without the need for dual supplies.
  • Rail-to-Rail Output: It features rail-to-rail output capabilities, which allows for increased dynamic range in the presence of low supply voltages.
  • Low Power Consumption: With a quiescent current of just 500µA, this op-amp is optimized for battery-powered and low-power applications.
  • High Speed: It offers a gain-bandwidth product of 10MHz, providing a good balance between speed and power consumption.
  • Low Distortion: The device ensures low total harmonic distortion (THD) making it suitable for audio and other precision analog signal processing tasks.

Applications

  • Battery-Powered Devices
  • Portable Instrumentation
  • Audio Processing
  • Analog Signal Conditioning
  • Sensor Interfaces
  • Data Acquisition Systems

Package and Reliability

The MAX4016ESA+T comes in an 8-pin SOIC package, which is a compact form factor that is easy to integrate into various designs. The device is also provided in tape and reel packaging, denoted by the '+T', which facilitates automated manufacturing processes.

Maxim Integrated is known for its commitment to reliability, and the MAX4016ESA+T is no exception. It is built to meet high-quality standards, providing stable and reliable performance across its operational temperature range and throughout its lifespan.

Overall, the MAX4016ESA+T from Maxim Integrated is a robust and efficient solution for designers looking to incorporate a high-quality operational amplifier into their electronic designs, where space, power efficiency, and performance are critical considerations.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.