The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MJD200RLG

Part No MJD200RLG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 25V 5A DPAK
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $4.9212 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
7+
$7.6820
$53.774
16+
$6.3030
$100.848
25+
$6.1060
$152.650
34+
$5.9090
$200.906
44+
$5.7130
$251.372
59+
$5.1220
$302.198
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Win Source Part Number 003599-MJD200RLG
Case / Package DPAK-3
Mounting SMD (SMT)
Temperature Range - Operating -65°C to 150°C (TJ)
Frequency - Transition 65MHz
Maximum Power Dissipation 1.4W
Typical Gain (hFE) (Min) 45 @ 2A, 1V
Collector Cut-off Current(Max) 100nA (ICBO)
Max Vce (sat) 1.8V @ 1A, 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Maximum Current Collector 5A
Transistor Polarity NPN
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products

Description

ON Semiconductor MJD200RLG - Power Transistor

The ON Semiconductor MJD200RLG is a high-performance power transistor designed for a wide range of applications that require efficient power regulation and switching. This device is part of the MJD series, which is renowned for its reliability and versatility in various electronic circuits.

Key Features

  • High Current Rating: The MJD200RLG can handle continuous collector currents up to 3 A, making it suitable for moderate to high-power applications.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 100 V, it can be used in circuits that experience high voltage transients.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • Fast Switching Speeds: The MJD200RLG offers quick switching characteristics, which is crucial for applications that require high-speed operation.
  • Power Dissipation: With a power dissipation of 20 W, it can sustain higher thermal loads, which is beneficial for more demanding power applications.
  • Packaging: The device comes in a DPAK package, which is known for its compact footprint and excellent thermal performance.

Applications

The MJD200RLG is ideal for a variety of electronic applications, including:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Switching circuits
  • Power management systems
  • Amplifiers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MJD200RLG is no exception. It is designed to meet rigorous industry standards for performance and reliability. The device also features thermal shutdown and current limiting functions, providing additional protection against overcurrent and overheating conditions.

Conclusion

The MJD200RLG from ON Semiconductor is a robust power transistor that offers a combination of high current and voltage handling capabilities, fast switching, and efficient power dissipation. Its compact DPAK package and the ability to withstand tough conditions make it an excellent choice for designers looking to create reliable and efficient power management solutions.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.