EN
  • EN
  • DE

MAX4024EUD+

Part No MAX4024EUD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Analog Multiplexer Triple 2:1 14-Pin TSSOP / IC AMP VIDEO MUX 2:1 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 3
-3db Bandwidth 200MHz
SR - Slew Rate 360 V/μs
Operating Supply Current 25mA
Dual Supply Voltage (±) 4.5 V ~ 11 V, ±2.25 V ~ 5.5 V
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 786078-MAX4024EUD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4024
Introduction Date January 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4024EUD+ CAD Model

Description

Maxim Integrated MAX4024EUD+ High-Speed Operational Amplifier

The MAX4024EUD+ is a precision, high-speed operational amplifier from Maxim Integrated, designed to offer a perfect blend of speed and power efficiency for a wide range of applications. This operational amplifier is part of Maxim's high-performance analog ICs, which are engineered to provide reliable and robust solutions for complex circuit designs.

With its single-supply voltage ranging from +4.5V to +11V and dual supplies from ±2.25V to ±5.5V, the MAX4024EUD+ can easily integrate into various system designs. It features a high slew rate of 600V/µs and a gain-bandwidth product of 300MHz, making it an excellent choice for video processing, communication systems, A/D converters, and more.

The MAX4024EUD+ comes in a 14-pin TSSOP package, which ensures a compact footprint on the PCB, saving valuable space in dense electronic assemblies. Its low differential gain and phase error of 0.02% and 0.02°, respectively, make it ideal for precision applications where signal fidelity is of utmost importance.

Furthermore, this op-amp boasts a low input voltage noise of 6.5nV/√Hz, ensuring that signal integrity is maintained even in noise-sensitive applications. Its output can swing within 1.1V of the supply rails, providing a wide dynamic range for the processed signals.

The MAX4024EUD+ also includes features such as a high output current of 70mA, which is sufficient to drive heavy loads, and an input common-mode voltage range that includes ground, making it suitable for single-supply operations. The device is specified for the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance under varying environmental conditions.

In summary, the Maxim Integrated MAX4024EUD+ high-speed operational amplifier is a versatile and efficient solution for designers who require a high-performance op-amp that balances speed, power consumption, and precision. Its compact size, robust feature set, and operational flexibility make it an excellent choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1568 $58.3136
5+ $23.9235 $119.6175
8+ $23.1762 $185.4096
11+ $22.4289 $246.7179
14+ $21.6817 $303.5438
18+ $19.4387 $349.8966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess