EN
  • EN
  • DE

MAX4467EKA+T

Part No MAX4467EKA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC PREAMP AUDIO MONO AB SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 2.4 V to 5.5 V
Features Microphone, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-8
Dimension SOT-23-8
Win Source Part Number 106169-MAX4467EKA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX4467EKA+T CAD Model

Description

Maxim Integrated MAX4467EKA+T Microphone Amplifier

The MAX4467EKA+T from Maxim Integrated is a compact, high-performance microphone amplifier designed for a variety of applications that require a small footprint and low power consumption. This tiny, yet powerful device is ideal for portable audio devices, such as mobile phones, tablets, and laptops, as well as for other audio recording and amplification needs in consumer electronics, security systems, and industrial equipment.

Key Features

  • Low Power Consumption: The MAX4467EKA+T is designed to operate with minimal power draw, making it perfect for battery-powered devices where energy efficiency is crucial.
  • Adjustable Gain: Users can set the gain from 6.8 to 10,000 V/V via external gain-set resistors, providing flexibility to match the sensitivity of various microphones or recording scenarios.
  • Excellent Audio Quality: It offers a flat frequency response across the audio spectrum, ensuring that sound is amplified accurately without coloration.
  • Low Distortion: The amplifier provides low total harmonic distortion (THD), which is essential for maintaining the clarity and integrity of the original audio signal.
  • Small Package: The MAX4467EKA+T comes in a tiny SOT23-8 package, making it easy to integrate into space-constrained designs without sacrificing performance.

Applications

  • Portable Audio Devices
  • Mobile Phones
  • Tablets and Laptops
  • Hearing Aids
  • Security and Surveillance Systems
  • Professional Audio Equipment

With its high-quality audio amplification, the MAX4467EKA+T is an excellent choice for designers who need a reliable and efficient solution for integrating a microphone amplifier into their products. Its small size and low power consumption, combined with the flexibility of adjustable gain, make it a versatile component that meets the needs of a wide range of audio applications.

Maxim Integrated's commitment to quality ensures that the MAX4467EKA+T will provide consistent performance, making it a trusted choice for manufacturers and audio engineers alike. Whether it's for a sophisticated recording device or a simple voice capture system, this microphone amplifier stands out as a top-tier solution in the audio amplification market.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8828 $52.9680
140+ $0.7244 $101.4160
215+ $0.7018 $150.8870
295+ $0.6791 $200.3345
385+ $0.6565 $252.7525
510+ $0.5886 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess