EN
  • EN
  • DE

MAX6037CAUKADJ+T

Part No MAX6037CAUKADJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES ADJ 0.5% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Series Voltage Reference IC Adjustable 1.184V 5 VV ±0.5% 5 mA SOT-23-5
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MAX6037
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX6037CAUKADJ+T-ND, MAX6037CAUKADJ+TTR, MAX6037CAUKADJ+TDKR, MAX6037CAUKADJ+TCT, MAX6037CAUKADJT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882114-MAX6037CAUKADJ+T
Ultra Librarian 3D Model Ultra Librarian MAX6037CAUKADJ+T CAD Model

Description

Maxim Integrated MAX6037CAUKADJ+T Voltage Reference

The Maxim Integrated MAX6037CAUKADJ+T is a high-precision, low-power voltage reference chip that offers a fixed output voltage with excellent stability and low temperature coefficient. This component is particularly suitable for high-accuracy analog-to-digital conversions, precision voltage regulation, and as a stable reference for portable and battery-powered devices.

Designed with advanced bandgap technology, the MAX6037CAUKADJ+T provides a typical output voltage of 1.25V, with an impressive initial accuracy of ±0.2%. Its low dropout voltage and source/sink current capabilities make it a flexible choice for various applications, ensuring stable performance even with varying supply voltages and load conditions.

The device features a low temperature coefficient of 35ppm/°C (max) over the -40°C to +125°C temperature range, which guarantees consistent output despite environmental temperature fluctuations. This precision is critical in applications where temperature changes are common, but accuracy cannot be compromised.

The MAX6037CAUKADJ+T operates from a supply voltage of 2.5V to 12.6V, consuming a minimal quiescent current, thereby extending battery life in portable applications. In addition, the voltage reference comes in a compact SOT-23 package, making it an excellent choice for space-constrained designs.

With its low noise output and high ripple rejection ratio, the MAX6037CAUKADJ+T ensures a clean reference signal, which is vital for sensitive electronic circuits and high-resolution data converters. The device also includes a force-sense connection that helps maintain voltage accuracy by compensating for voltage drops due to PCB trace resistance, further enhancing its precision capabilities.

Overall, the Maxim Integrated MAX6037CAUKADJ+T voltage reference is a reliable and high-performance solution for designers who require a stable voltage reference with minimal deviation over a wide range of operating conditions. Its robust feature set makes it a versatile component for precision measurement systems, industrial controls, medical devices, and any application where accuracy is paramount.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5477 $57.2862
13+ $7.8340 $101.8420
20+ $7.5892 $151.7840
28+ $7.3444 $205.6432
36+ $7.0996 $255.5856
48+ $6.3652 $305.5296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 691 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess