EN
  • EN
  • DE

MAX8891EXK89+T

Part No MAX8891EXK89+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.9V 0.15A 5-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3 %
Dropout Voltage 135 mV
Height 1.1 mm
Max Input Voltage 6 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Output Current 150 mA
Max Power Dissipation 247 mW
Max Supply Voltage 6 V
Min Input Voltage 2 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.4 V
Mount Surface Mount
Noise 230
Nominal Supply Current 40 µA
Number of Outputs 1
Number of Pins 5
Number of Regulators 1
Output Current 150 mA
Output Type Fixed
Output Voltage 2.9 V
Packaging Tape & Reel (TR)
Polarity Positive
Radiation Hardening No
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1075809-MAX8891EXK89+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8891EXK89+T CAD Model

Description

Product Overview: MAX8891EXK89+T

The MAX8891EXK89+T is a high-performance, low-dropout linear regulator (LDO) from Maxim Integrated, designed to deliver a continuous output current of up to 200mA. This LDO is notable for its low quiescent current and high accuracy, making it an excellent choice for battery-powered devices where power efficiency and longevity are critical.

Key Features

  • Output Voltage: The device provides a stable output voltage, which is crucial for sensitive electronic components that require consistent power to operate correctly.
  • High PSRR: With its high power supply rejection ratio (PSRR), the MAX8891EXK89+T ensures that variations in the input voltage do not affect the output, providing a clean and stable power supply.
  • Low Quiescent Current: The low quiescent current helps in prolonging battery life, making it ideal for portable applications.
  • Thermal Overload Protection: The device includes thermal overload protection, which safeguards it from damage due to excessive heat or power dissipation.
  • Short-Circuit Protection: Built-in short-circuit protection prevents damage to the regulator and the connected load in the event of a fault.
  • Wide Operating Temperature Range: The MAX8891EXK89+T can operate over a broad temperature range, ensuring reliable performance in various environmental conditions.

Applications

The MAX8891EXK89+T is suitable for a wide range of applications, particularly where power efficiency and space are at a premium. These include:

  • Portable and battery-powered devices
  • Smartphones and wearable technology
  • Wireless communication systems
  • Medical devices
  • Power management modules

Package and Quality

Maxim Integrated's MAX8891EXK89+T comes in a compact, 5-pin SC70 package, which is advantageous for space-constrained applications. The device is also lead-free and RoHS compliant, reflecting Maxim Integrated's commitment to environmental sustainability. With its high reliability and stringent quality control, the MAX8891EXK89+T is a solid choice for designers seeking an LDO that combines performance with a small footprint.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess