EN
  • EN
  • DE

MAX9723BEBE+

Part No MAX9723BEBE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description STEREO HEADPHONE AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 60mW x 2 @ 16Ohm
Voltage - Supply 1.8V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-UCSP (2.02x2.02)
Package / Case 16-WFBGA, CSPBGA
Standard Package 156 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 707526-MAX9723BEBE+
Ultra Librarian 3D Model Ultra Librarian MAX9723BEBE+ CAD Model

Description

The MAX9723BEBE+ from Maxim Integrated is a high-quality, DirectDrive® stereo headphone amplifier that delivers superior audio performance in a compact package. Designed to enhance the listening experience for portable multimedia devices, this amplifier integrates a unique technology that eliminates the need for large DC-blocking capacitors, thereby saving space and cost while improving audio quality.

Key Features

  • DirectDrive Technology: This feature allows for the removal of DC-blocking capacitors from the signal path, resulting in reduced component count, smaller footprint, and enhanced audio fidelity.
  • High Output Power: The MAX9723BEBE+ is capable of delivering up to 130mW per channel into a 16Ω load, ensuring powerful and clear sound reproduction for a wide range of headphones.
  • Low Distortion: With a total harmonic distortion plus noise (THD+N) of just 0.004%, the amplifier provides pristine audio quality for the most discerning ears.
  • High Efficiency: Its high efficiency helps to extend battery life in portable devices, making it an ideal choice for mobile phones, tablets, and other battery-powered electronics.
  • Adjustable Gain Settings: The device includes externally configurable gain settings, allowing designers to tailor the audio output to specific requirements.

Applications

The MAX9723BEBE+ is well-suited for a variety of applications where high-quality audio amplification is desired. It is perfect for portable devices such as:

  • Smartphones
  • Tablets
  • Portable Music Players
  • Laptop Computers
  • Gaming Devices

Technical Specifications

Parameter Value Output Power 130mW per channel (16Ω load) THD+N 0.004% Supply Voltage 2.7V to 5.5V Package 16-pin QSOP

For audio equipment designers seeking a versatile, high-performance headphone amplifier, the MAX9723BEBE+ from Maxim Integrated offers a compelling solution that combines sound quality with practical design considerations.

You May Also Be Interested in

Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess