EN
  • EN
  • DE

VT358FCR-ADJ

Part No VT358FCR-ADJ
Manufacturer Maxim Integrated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104284-VT358FCR-ADJ
Categories OEM Parts(T-Z)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VT358FCR-ADJ CAD Model

Description

The VT358FCR-ADJ from Maxim Integrated is a state-of-the-art voltage regulator designed to deliver high performance and reliability for a wide range of applications. This adjustable voltage regulator is a key component in power management solutions, where precise voltage control is paramount.

Key Features

  • Adjustable Output Voltage: The VT358FCR-ADJ offers an adjustable output voltage range, allowing for versatile application across different voltage requirements.
  • High Accuracy: With its precision design, this voltage regulator maintains a high level of accuracy, ensuring stable operation and protection for sensitive electronic components.
  • Low Dropout: The low dropout (LDO) feature of the VT358FCR-ADJ means that it can regulate voltage effectively even when the supply voltage is very close to the output voltage, enhancing efficiency.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, contributing to its overall durability and longevity.
  • Wide Operating Temperature Range: Suitable for various environments, the VT358FCR-ADJ operates effectively across a broad temperature range.
  • Compact Size: The small form factor of this voltage regulator makes it an excellent choice for space-constrained applications.

Applications

The versatility of the VT358FCR-ADJ allows it to be used in multiple applications including, but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/microcontroller power supplies
  • Automotive electronics
  • Telecommunication equipment

Technical Specifications

Below are some of the technical specifications of the Maxim Integrated VT358FCR-ADJ:

  • Adjustable Output Voltage Range
  • Low Dropout Performance
  • Thermal Overload Protection
  • Wide Operating Temperature Range
  • Compact Package for Space-Saving Applications

For a comprehensive understanding of the VT358FCR-ADJ's capabilities, it is recommended to review the full datasheet provided by Maxim Integrated, which includes detailed electrical characteristics, pin configurations, and application circuits.

Conclusion

The Maxim Integrated VT358FCR-ADJ is an exemplary solution for designers seeking an adjustable, high-performance voltage regulator. Its robust feature set ensures that it can meet the demands of a wide array of power management applications, maintaining both efficiency and precision.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess