EN
  • EN
  • DE

SY100ELT25ZCTR

Part No SY100ELT25ZCTR
Manufacturer Micrel
Catalog Logic - Translators, Level Shifters
Description DIFFERENTIAL ECL-to-TTL TRANSLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1262849-SY100ELT25ZCTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100ELT25ZCTR CAD Model

Description

The SY100ELT25ZCTR is a high-speed differential receiver designed and manufactured by Micrel (now Microchip Technology). It is part of the 100ELT series of devices, known for their extremely high-speed performance and low skew characteristics. This receiver is commonly used in high-frequency communication systems, data transmission, and clock distribution networks.

Applications:

  • High-speed data transmission: Used in applications requiring the transmission of data at very high rates, such as Gigabit Ethernet and Fiber Channel.
  • Clock distribution: Provides low-skew clock signals to various components in a system, ensuring precise timing.
  • Level translation: Converts signals from one logic level to another, enabling compatibility between different devices.
  • Backplane transceivers: Used in backplane communication systems to transmit and receive data between different boards.
  • Test and measurement equipment: Incorporated into high-performance test equipment for signal conditioning and data acquisition.

Features:

  • High bandwidth: Supports data rates up to several GHz.
  • Low skew: Provides minimal timing differences between output signals, ensuring accurate data transmission.
  • Differential inputs: Offers excellent noise immunity and common-mode rejection.
  • ECL (Emitter-Coupled Logic) outputs: Provides fast switching speeds and low output impedance.
  • Operating voltage: Designed to operate from a single 3.3V supply.
  • Small package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved data integrity: Low skew and high noise immunity ensure reliable data transmission.
  • Increased system performance: High bandwidth enables faster data rates and improved overall system performance.
  • Reduced timing errors: Precise clock distribution minimizes timing errors and improves synchronization.
  • Enhanced signal quality: Differential inputs and ECL outputs provide excellent signal quality and reduce signal degradation.
  • Simplified system design: Single 3.3V supply and compact package simplify system design and reduce board space.

Additional Details:

The SY100ELT25ZCTR is typically packaged in a small outline transistor (SOT) package. Key technical specifications include a propagation delay of a few hundred picoseconds, a skew of less than 10 picoseconds, and an input common-mode range that allows for flexible signal levels. The device is designed to drive terminated transmission lines, ensuring proper signal termination and minimizing reflections.

You May Also Be Interested in

Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess