EN
  • EN
  • DE

2N5783

Part No 2N5783
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Base Product Number 2N5783
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1036412-2N5783
Ultra Librarian 3D Model Ultra Librarian 2N5783 CAD Model

Description

Product Overview: 2N5783 Bipolar Transistor

The 2N5783 is a robust bipolar junction transistor (BJT) from Microchip Technology, designed to cater to a wide array of electronic applications. This NPN transistor is known for its reliable performance and is commonly utilized in amplification and switching applications.

Key Features

  • Voltage and Current Ratings: It is capable of withstanding significant voltage and current, with a collector-emitter voltage (V<sub>CEO) of 40V and a collector current (I<sub>C) of up to 1A.
  • Power Dissipation: The 2N5783 can dissipate power up to 800mW, allowing it to handle moderate power applications efficiently.
  • High Gain Bandwidth Product: With a transition frequency (f<sub>T) typically at 300MHz, this transistor is suitable for high-frequency operations.
  • Robust Temperature Range: It operates within a temperature range of -65°C to +200°C, providing stable performance across various environmental conditions.

Applications

The 2N5783 is versatile and can be employed in numerous circuits. Common applications include:

  • Linear amplification and switching
  • Audio amplifiers
  • Signal processing
  • Power regulators
  • Driver stages in high-fidelity amplifiers and radios

Quality and Reliability

Microchip Technology ensures that the 2N5783 meets stringent quality standards. Each transistor is meticulously tested to guarantee reliability in your projects or commercial products.

Packaging and Availability

The 2N5783 comes in a TO-39 metal can package, which is not only durable but also facilitates efficient thermal dissipation. Check with authorized distributors for availability and bulk order options.

Support and Resources

For further information, datasheets, and technical resources, visit the Microchip Technology official website. Their customer support team is available to assist with any inquiries regarding the 2N5783 transistor.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess