EN
  • EN
  • DE

2N6989

Part No 2N6989
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description TRANS 4NPN 50V 0.8A TO116
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor Array 4 NPN (Quad) 50V 800mA - 1.5W Through Hole TO-116
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package TO-116
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906290-2N6989
Ultra Librarian 3D Model Ultra Librarian 2N6989 CAD Model

Description

The 2N6989 from Microchip Technology is a robust and reliable transistor that offers excellent performance for a wide range of applications. Designed with precision and built to last, this component is an essential part of any electronic circuit requiring a high-quality transistor.

Key Features:

  • High-Speed Switching: The 2N6989 is capable of switching operations at high speeds, making it suitable for frequency converters and inverters.
  • Durable Construction: Manufactured with Microchip's commitment to quality, this transistor is designed to withstand the rigors of demanding environments.
  • Low Saturation Voltage: This feature ensures that the transistor operates efficiently by minimizing power loss when in the 'on' state.
  • Wide Operating Temperature Range: The 2N6989 can function effectively across a broad temperature spectrum, ensuring reliability in various conditions.
  • Compatibility: It is compatible with various circuit designs, making it a versatile choice for designers and engineers.

Applications:

The versatility of the 2N6989 transistor makes it ideal for numerous applications, including:

  • Power supply circuits
  • Motor control systems
  • Audio amplifiers
  • Signal processing
  • Switching regulators

Technical Specifications:

Parameter Value Collector-Emitter Voltage (VCEO) Specify Value Collector-Base Voltage (VCBO) Specify Value Emitter-Base Voltage (VEBO) Specify Value Collector Current (IC) Specify Value Power Dissipation (PD) Specify Value Operating Temperature Range Specify Range

For detailed technical specifications and application support, Microchip Technology provides datasheets and technical assistance to ensure that the 2N6989 meets your project requirements. Choose the 2N6989 for a reliable and efficient transistor solution in your next electronics design.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess