EN
  • EN
  • DE

2N6437

Part No 2N6437
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 25A TO3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 25 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Temperature Range - Operating 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541454-2N6437
Ultra Librarian 3D Model Ultra Librarian 2N6437 CAD Model

Description

Microchip Technology 2N6437 - High-Power PNP Transistor

The 2N6437 from Microchip Technology is a high-power PNP bipolar junction transistor (BJT) designed for applications requiring robust performance in demanding conditions. This semiconductor device is ideal for linear amplification and switching applications, offering a blend of reliability and efficiency.

Key Features

  • High Voltage Tolerance: The 2N6437 is capable of withstanding high voltages, making it suitable for circuits that operate at elevated voltage levels.
  • High Current Capacity: This component can handle significant current, which is essential for power regulation in electronic circuits.
  • Thermal Performance: The transistor is designed to manage heat dissipation effectively, ensuring stable operation over a wide range of temperatures.
  • Durability: With a robust construction, the 2N6437 is built to last and perform reliably in various environmental conditions.

Applications

The versatility of the 2N6437 allows it to be used in a wide array of applications, including but not limited to:

  • Power regulation modules
  • Audio amplifiers
  • Signal processing
  • Motor control circuits
  • Switching power supplies

Technical Specifications

Parameter Value Collector-Emitter Voltage (VCEO) Up to 350V Collector Current (IC) Up to 10A Power Dissipation (PD) 117W at 25°C Operating Junction Temperature (TJ) -65°C to +200°C Package Type TO-3

The Microchip Technology 2N6437 PNP transistor is a testament to the company's commitment to providing high-quality components that meet the needs of modern electronic designs. With its impressive electrical characteristics and thermal resilience, the 2N6437 is a reliable choice for designers looking to create efficient and durable electronic systems.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess