EN
  • EN
  • DE

2N6546

Part No 2N6546
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 15A TO204AD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 15 A
Voltage - Collector Emitter Breakdown (Max) 300 V
Vce Saturation (Max) @ Ib, Ic 5V @ 3A, 15A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 1A, 2V
Power - Max 175 W
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-204AD (TO-3)
Base Product Number 2N6546
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1012758-2N6546
Ultra Librarian 3D Model Ultra Librarian 2N6546 CAD Model

Description

Product Overview: 2N6546 High-Power NPN Transistor

The 2N6546 is a robust high-power NPN bipolar junction transistor (BJT) designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This transistor is engineered to handle high voltage and current applications, making it an ideal choice for power switching and amplification tasks.

Key Features

  • Voltage and Current Ratings: The 2N6546 boasts a collector-emitter voltage (VCEO) of 350V, collector-base voltage (VCBO) of 700V, and emitter-base voltage (VEBO) of 9V. It can support a continuous collector current (IC) of up to 15A, making it suitable for high-power circuits.
  • Power Dissipation: With a power dissipation (PD) capacity of up to 175W, this transistor can sustain significant amounts of power without overheating, ensuring reliable performance in demanding situations.
  • High Frequency Performance: It also features a transition frequency (fT) of 4 MHz, enabling it to perform well in high-frequency applications.
  • Robust Package: The 2N6546 is available in a TO-3 package, known for its durability and excellent heat dissipation characteristics, which is crucial for maintaining stability and longevity in high-power applications.

Applications

The 2N6546's high voltage and current capabilities make it suitable for a variety of applications, including:

  • Power supply regulators
  • Motor controllers
  • Audio amplifiers
  • Switching circuits
  • Linear amplifiers
  • Commercial and industrial power systems

Quality and Reliability

Microchip Technology is committed to providing high-quality and reliable components. The 2N6546 is built to meet stringent standards, ensuring optimal performance in even the most challenging environments. Whether you are designing a new power system or upgrading an existing one, the 2N6546 from Microchip Technology is a dependable choice that won't disappoint.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess