EN
  • EN
  • DE

APT10050LVFRG

Part No APT10050LVFRG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1000V 21A TO264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features N-Channel 1000 V 21A (Tc) Through Hole TO-264 [L]
Manufacturer Microchip Technology
Series POWER MOS V®
Package Tube
Mounting Through Hole
Package TO-264-3, TO-264AA
Case / Package TO-264 [L]
Family Name APT10050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861570-APT10050LVFRG
Ultra Librarian 3D Model Ultra Librarian APT10050LVFRG CAD Model

Description

Introducing the APT10050LVFRG Power MOSFET by Microchip Technology

The APT10050LVFRG is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. Designed to cater to a wide range of applications, this device is ideal for those seeking high efficiency and reliability in their power management systems.

Key Features:

  • Low On-Resistance: The APT10050LVFRG boasts an extremely low on-resistance (RDS(on)), which significantly reduces conduction losses and improves overall efficiency in high-power applications.
  • High Voltage Capability: With a maximum drain-source voltage (VDSS) of 500V, this MOSFET can easily handle high voltage operations, making it suitable for industrial power supplies, motor drives, and other high voltage applications.
  • Fast Switching Performance: The fast switching capabilities of the APT10050LVFRG minimize switching losses and enhance performance in high-frequency circuits.
  • Robust Thermal Performance: The device is encapsulated in a TO-247 package, known for its excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.

Applications:

The versatility of the APT10050LVFRG makes it a perfect fit for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Inverter Systems
  • DC-DC Converters
  • Motor Control Systems

Quality and Reliability:

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The APT10050LVFRG is no exception, undergoing rigorous testing and quality control measures to ensure it performs to the expectations of the most demanding applications.

Environmental Compliance:

The APT10050LVFRG is designed with environmental responsibility in mind. It complies with RoHS directives, ensuring that hazardous substances are not used in its manufacture, making it a safe choice for both the environment and end-users.

In summary, the APT10050LVFRG from Microchip Technology is a high-performance power MOSFET that combines efficiency, durability, and environmental consideration, making it an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess