EN
  • EN
  • DE

AT49BV008A-12CI

Part No AT49BV008A-12CI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description NOR Flash Parallel 3.3V 8Mbit 1M/512K x 8bit/16bit 120ns 48-Pin CBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046551-AT49BV008A-12CI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT49BV008A-12CI CAD Model

Description

Microchip Technology AT49BV008A-12CI Flash Memory

The AT49BV008A-12CI is a high-performance 8-megabit Flash memory component produced by the renowned Microchip Technology. This device is specifically designed to offer a reliable and flexible storage solution for a wide range of applications in the electronics industry.

With its 8-megabit capacity, the AT49BV008A-12CI is capable of storing large amounts of data while maintaining a small physical footprint. Its access time of 120 nanoseconds allows for rapid data retrieval, making it an ideal choice for applications requiring quick access to stored information.

This Flash memory chip operates on a 2.7V to 3.6V power supply, which makes it suitable for low-power applications. The device also features a sector erase architecture, allowing for efficient memory management and easy data manipulation. Each sector can be individually erased and reprogrammed, providing users with flexibility in data handling.

One of the key advantages of the AT49BV008A-12CI is its extended temperature range, operating reliably between -40°C to +85°C. This makes the device particularly well-suited for use in harsh environmental conditions, such as automotive and industrial applications.

The package type for this specific model is the PLCC (Plastic Leaded Chip Carrier) with 32 leads, which is known for its robustness and ease of mounting on printed circuit boards. The AT49BV008A-12CI is also compatible with JEDEC standards, ensuring interoperability with a wide range of hardware designs.

Microchip Technology's commitment to quality means that the AT49BV008A-12CI is manufactured to the highest standards, ensuring reliability and longevity. Whether used in embedded systems, telecommunications, or computing applications, this Flash memory is designed to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess