EN
  • EN
  • DE

AT90PWM2-16SQ

Part No AT90PWM2-16SQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-SOIC
Manufacturer Microchip Technology
Series AVR® 90PWM Lighting
Package Tube
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 19
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name AT90PWM2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number AT90PWM216SQ, 2266-AT90PWM2-16SQ
Quantity per package 31
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862205-AT90PWM2-16SQ
Ultra Librarian 3D Model Ultra Librarian AT90PWM2-16SQ CAD Model

Description

The AT90PWM2-16SQ is a cutting-edge microcontroller unit (MCU) from Microchip Technology, specifically designed for high-performance applications requiring advanced pulse width modulation (PWM). This device is part of the AVR® family, renowned for their low-power consumption and high efficiency, making it an ideal choice for power management and control systems.

Key Features

  • Advanced RISC Architecture: The AT90PWM2-16SQ boasts a powerful Reduced Instruction Set Computing (RISC) architecture, which enables fast processing and execution of instructions, enhancing the overall performance of the system it is integrated into.
  • High-resolution PWM: This MCU is equipped with high-resolution PWM channels that provide precise control over the output signals, crucial for applications such as motor control, LED lighting, and power converters.
  • Robust Memory: With ample on-board memory, including Flash, EEPROM, and SRAM, the AT90PWM2-16SQ offers sufficient space for complex program code and data storage, facilitating sophisticated control algorithms and functions.
  • Power Efficiency: Designed with power efficiency in mind, this MCU operates at low power levels, conserving energy and reducing heat dissipation, which is especially beneficial for battery-operated devices.
  • Integrated Analog Features: The inclusion of analog features such as an Analog-to-Digital Converter (ADC) and analog comparators simplifies the design process by reducing the need for external components.
  • Communication Peripherals: Featuring a range of communication interfaces like SPI, UART, and TWI (I2C), the AT90PWM2-16SQ allows for easy integration with other devices and systems, ensuring versatile connectivity options.

Applications

The AT90PWM2-16SQ is suitable for a wide array of applications. Its ability to provide precise control makes it perfect for DC/AC motor control, power supply units, LED lighting systems, and battery management systems. It is also an excellent choice for developing smart home devices, industrial automation systems, and any other application that requires reliable and efficient PWM control.

Quality and Support

Microchip Technology is known for its commitment to quality, and the AT90PWM2-16SQ is no exception. It is backed by Microchip's robust technical support and extensive documentation, ensuring that developers have all the resources they need to implement this MCU successfully in their projects.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1688 $52.5960
105+ $0.9591 $100.7055
165+ $0.9291 $153.3015
225+ $0.8991 $202.2975
290+ $0.8692 $252.0680
390+ $0.7792 $303.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess