EN
  • EN
  • DE

ATZB-A24-U0

Part No ATZB-A24-U0
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description ZIGBIT 2.4 GHZ AMPLIFIED WIRELES / 802.15.4 Zigbee? Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Series ZigBit™
Package Bulk
Product Status Active
Programmable Not Verified
RF Family/Standard 802.15.4
Protocol Zigbee®
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 20dBm
Sensitivity -104dBm
Serial Interfaces I2C, JTAG, SPI, UART, USART
Antenna Type Antenna Not Included
Utilized IC / Part AT86RF230
Memory Size 128kB Flash, 4kB EEPROM, 8kB RAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 23mA
Current - Transmitting 50mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case PCB Module
Standard Package 6 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A002A1
HTSUS 8517.62.0090
Win Source Part Number 567043-ATZB-A24-U0
Ultra Librarian 3D Model Ultra Librarian ATZB-A24-U0 CAD Model

Description

Introducing the ATZB-A24-U0 - A Versatile RF Transceiver Module from Microchip Technology

The ATZB-A24-U0 is an innovative RF transceiver module designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact module is engineered to facilitate reliable wireless communication in a variety of applications, making it an ideal choice for designers looking to integrate ZigBee, RF4CE, or any IEEE 802.15.4 based protocols into their projects.

Key Features of the ATZB-A24-U0

  • High Performance: The module is built around the ATmega256RFR2, a low-power microcontroller combined with a high-performance 2.4 GHz transceiver. This ensures excellent range and robust data transmission capabilities.
  • Compact Design: With its small footprint, the ATZB-A24-U0 is perfect for space-constrained applications, allowing for seamless integration into existing designs without the need for significant redesign.
  • Ready-to-Use: This module comes pre-certified, reducing the time, cost, and risk associated with RF regulatory compliance, and speeding up the time to market for your products.
  • Low Power Consumption: Designed for energy efficiency, the ATZB-A24-U0 is optimal for battery-powered applications, where power consumption is a critical factor.
  • Flexibility: It is capable of supporting multiple network stacks, making it a versatile choice for a wide range of wireless communication tasks.

Applications

The ATZB-A24-U0 is suited for diverse applications that require reliable wireless connectivity. These include home automation systems, industrial control, smart metering, and IoT devices, among others. Its ability to work with various network protocols makes it a flexible solution that can adapt to the specific needs of your project.

Easy Integration

Microchip Technology provides comprehensive development tools and software support for the ATZB-A24-U0, ensuring that integrating this module into your design is as straightforward as possible. From development kits to extensive documentation, you have everything you need to get started with the ATZB-A24-U0 and bring your wireless applications to life.

With the ATZB-A24-U0, Microchip Technology continues its tradition of delivering high-quality, reliable, and easy-to-use components that empower designers to create innovative and effective wireless solutions.

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $2.9205
Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $5.6185

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.5169 $73.5169
2+ $60.3210 $120.6420
3+ $58.4361 $175.3083
5+ $56.5511 $282.7555
6+ $54.6662 $327.9972
8+ $49.0113 $392.0904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess