EN
  • EN
  • DE

DN3135N8-G

Part No DN3135N8-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 350V 135MA TO243AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 350 V
Current - Continuous Drain (Id) @ 25°C 135mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 0V
Rds On (Max) @ Id, Vgs 35Ohm @ 150mA, 0V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 120 pF @ 25 V
FET Feature Depletion Mode
Power Dissipation (Max) 1.3W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package TO-243AA (SOT-89)
Package / Case TO-243AA
Base Product Number DN3135
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 585652-DN3135N8-G
Ultra Librarian 3D Model Ultra Librarian DN3135N8-G CAD Model

Description

Microchip Technology DN3135N8-G Product Overview

The DN3135N8-G is a state-of-the-art discrete semiconductor product from Microchip Technology, renowned for its high-quality electronic components. This N-channel depletion-mode Field-Effect Transistor (FET) is designed to offer reliable performance in a wide range of applications, making it a versatile choice for designers and engineers.

Key Features

  • Depletion-Mode FET: Unlike enhancement-mode FETs that require a positive gate voltage to conduct, the DN3135N8-G conducts when the gate voltage is zero, offering normally-on behavior which is crucial for certain design applications.
  • High Breakdown Voltage: The device is capable of withstanding high voltages, ensuring durability and reliability in demanding situations.
  • Low On-Resistance: With its low on-resistance, this FET provides efficient current conduction, which translates to reduced power losses and improved overall efficiency.
  • Surface-Mount Package: The DN3135N8-G comes in a compact SOT-89 package, ideal for space-constrained applications while allowing for efficient thermal management.

Applications

The DN3135N8-G is suitable for a broad range of applications, including but not limited to:

  • Power management circuits
  • Current regulation and limiting
  • Battery-powered devices
  • Switching applications
  • Analog circuits and signal processing

Quality and Reliability

Microchip Technology is committed to delivering high-quality components that meet stringent industry standards. The DN3135N8-G is manufactured with precision and is subject to rigorous testing to ensure it performs to the highest standards. This commitment to quality makes it a reliable choice for critical and long-life applications.

Support and Resources

Microchip Technology provides extensive technical support and resources for the DN3135N8-G. Designers can access datasheets, application notes, reference designs, and customer support to facilitate the integration of this FET into their projects.

With its robust features and Microchip's proven track record, the DN3135N8-G is an excellent choice for designers looking for a high-performance N-channel depletion-mode FET.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2379 $58.1854
56+ $2.0935 $117.2360
86+ $2.0213 $173.8318
124+ $1.8769 $232.7356
160+ $1.8047 $288.7520
200+ $1.7325 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess