EN
  • EN
  • DE

DSPIC30F3010-30I/SO

Part No DSPIC30F3010-30I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 28SOIC / MCU 16-bit dsPIC RISC 24KB Flash 3.3V/5V 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 1K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 773439-DSPIC30F3010-30I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F3010
Introduction Date October 27, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3010-30I/SO CAD Model

Description

Microchip Technology DSPIC30F3010-30I/SO Product Overview

The DSPIC30F3010-30I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) designed by Microchip Technology, crafted to deliver the functionality of a microcontroller with the computational power of a Digital Signal Processor (DSP). This integration makes it an ideal solution for a wide range of applications requiring complex algorithms and control systems, including motor control, power supplies, and industrial automation among others.

Key Features

  • High-Performance DSC Core: The product features a modified Harvard architecture with an up to 30 MIPS (Million Instructions Per Second) performance at 30MHz, ensuring swift and efficient processing capabilities for demanding applications.
  • Programmable Digital Signal Processor: It comes with DSP engine capabilities, which include a 40-bit wide accumulator, 16 x 16-bit multiplication operations, and a high-speed Barrel Shifter, enhancing the execution of digital filtering, real-time control, and signal processing tasks.
  • Generous Memory Capacity: The DSPIC30F3010-30I/SO is equipped with 24KB of on-chip Flash memory for program storage and 2KB of SRAM, facilitating robust application development with ample space for code and data.
  • Flexible Communication Interfaces: This DSC includes a variety of communication peripherals such as UART, SPI, and I2C modules, allowing for versatile connectivity options with other devices and systems.
  • Robust Peripheral Set: An extensive set of peripherals supports complex applications. These include PWM outputs, timers, input capture, and analog-to-digital converters (ADCs), providing a comprehensive suite for control-oriented tasks.
  • Wide Operating Voltage Range: The device operates over a broad voltage range of 2.5V to 5.5V, accommodating various power supply requirements and ensuring compatibility with both 3.3V and 5V systems.

Package and Quality

The DSPIC30F3010-30I/SO comes in a compact 28-pin SOIC package, which is suitable for space-constrained applications. Microchip Technology ensures high reliability and performance by subjecting its products to rigorous testing and quality control measures.

Applications

With its powerful core and versatile features, the DSPIC30F3010-30I/SO is adept at handling complex tasks in applications such as:

  • Advanced Motor Control Systems
  • Automotive and Aerospace Control Electronics
  • Power Management and Conversion
  • Industrial Control Systems
  • Consumer Electronics
  • Medical Devices

In conclusion, the DSPIC30F3010-30I/SO by Microchip Technology is a sophisticated, high-performance solution that bridges the gap between traditional microcontrollers and digital signal processors, providing engineers with a versatile platform for creating advanced, efficient, and reliable embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9864 $54.9320
12+ $9.0145 $108.1740
18+ $8.7328 $157.1904
24+ $8.4511 $202.8264
31+ $8.1694 $253.2514
41+ $7.3243 $300.2963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess