EN
  • EN
  • DE

EMC1001-AFZQ-TR

Part No EMC1001-AFZQ-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS SOT6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -25°C to 125°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 10 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1.5°C (±3°C)
Testing Conditions 40°C to 85°C (-25°C to 125°C)
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-6
Win Source Part Number 015280-EMC1001-AFZQ-TR
Family Name EMC1001
Introduction Date December 03, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1001-AFZQ-TR CAD Model

Description

Microchip Technology EMC1001-AFZQ-TR Temperature Sensor

The EMC1001-AFZQ-TR is a high-precision, low-cost temperature sensor from Microchip Technology, designed to provide accurate temperature monitoring with a digital interface. This sensor is particularly suitable for applications that require temperature data for system protection or performance optimization, such as personal computers, office electronics, and industrial systems.

Key Features:

  • High Accuracy: The EMC1001-AFZQ-TR offers an impressive ±1°C accuracy for external diode temperatures from -40°C to +125°C, ensuring precise temperature readings for critical applications.
  • External Diode Temperature Sensor: This device can measure the temperature of a discrete diode, such as a CPU or GPU, providing real-time thermal data to help manage system cooling.
  • SMBus Interface: Equipped with an SMBus 2.0-compatible interface, the sensor allows for easy integration into existing bus systems, facilitating communication with the host controller.
  • Programmable Resolution: The resolution of the temperature readings can be programmed from 9 to 12 bits, giving designers flexibility in balancing measurement precision with response time.
  • Low Power Consumption: Designed for power-sensitive applications, the EMC1001-AFZQ-TR operates with low power consumption, making it ideal for battery-operated devices.
  • Small Form Factor: The sensor comes in a compact, 5-pin SOT-23 package, making it suitable for space-constrained applications.

Applications:

  • Notebook and Desktop Computers
  • Embedded Systems
  • Industrial PCs
  • Telecommunications Equipment
  • Networking Hardware

The EMC1001-AFZQ-TR temperature sensor from Microchip Technology provides a reliable and efficient solution for thermal management in various electronic systems. Its high accuracy, digital interface, and low power consumption make it an excellent choice for designers looking to enhance system stability and performance through precise temperature monitoring.

For more information or to purchase the EMC1001-AFZQ-TR, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1404 $62.7220
125+ $0.9357 $116.9625
195+ $0.9064 $176.7480
265+ $0.8773 $232.4845
345+ $0.8480 $292.5600
460+ $0.7602 $349.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,588 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess