EN
  • EN
  • DE

JANSR2N3700

Part No JANSR2N3700
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor NPN 80 V 10 nA - 500 mW Through Hole TO-18 (TO-206AA)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/391
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-206AA, TO-18-3 Metal Can
Case / Package TO-18 (TO-206AA)
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922313-JANSR2N3700
Ultra Librarian 3D Model Ultra Librarian JANSR2N3700 CAD Model

Description

Introducing the JANSR2N3700 N-Channel MOSFET from Microchip Technology

The JANSR2N3700 is a state-of-the-art N-Channel MOSFET brought to you by Microchip Technology, a leader in the semiconductor industry. This robust transistor is designed to meet the stringent requirements of aerospace and military applications, ensuring reliability and performance in the most demanding environments.

Key Features

  • High Reliability: The JANSR2N3700 is built to meet or exceed the requirements of the MIL-PRF-19500/591 specification, making it a trustworthy choice for critical applications.
  • Durable Construction: With its rugged design, this MOSFET can withstand extreme temperatures and high radiation levels, ensuring consistent operation through tough conditions.
  • Efficient Performance: Optimized for low gate charge and fast switching, the JANSR2N3700 enhances overall efficiency, which is crucial for power-sensitive designs.
  • High Power Rating: This device is capable of handling high power densities, a must-have feature for compact, high-performance circuits.

Applications

The JANSR2N3700 is ideally suited for a variety of applications where high reliability is paramount. These include:

  • Space systems
  • Avionics
  • Military hardware
  • High-reliability power supplies
  • Switching regulators

Technical Specifications

With a thorough understanding of the technical requirements for high-performance components, Microchip Technology has engineered the JANSR2N3700 to offer the following specifications:

  • Drain-Source Voltage (Vdss): 100V
  • Continuous Drain Current (Id): 18A
  • Power Dissipation (Pd): 3.75W
  • Operating Temperature Range: -55°C to +150°C

Whether you're designing a power supply for a satellite, a control system for an aircraft, or any other high-stakes application, the JANSR2N3700 from Microchip Technology is a reliable choice that won't let you down. With its combination of ruggedness, efficiency, and high power handling, this MOSFET is a key component for your high-reliability design challenges.

Ordering Information

To obtain the JANSR2N3700 or to learn more about its capabilities and pricing, please visit the Microchip Technology website or contact an authorized distributor. Ensure your next project benefits from the quality and dependability that Microchip Technology provides with the JANSR2N3700 N-Channel MOSFET.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess