EN
  • EN
  • DE

LAN7500I-ABZJ

Part No LAN7500I-ABZJ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB-10/100/1K ETH CTRL 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Bridge, USB to Ethernet
Interface USB
Standards USB 2.0, 10/100/1000 Base-T/TX
Supply Voltage (V) 1.2V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Part Number Series LAN7500
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806363-LAN7500I-ABZJ
Ultra Librarian 3D Model Ultra Librarian LAN7500I-ABZJ CAD Model

Description

Microchip Technology's LAN7500I-ABZJ High-Performance USB to Ethernet Controller

The LAN7500I-ABZJ is a premier USB to Ethernet controller from Microchip Technology, designed to provide a high-performance and cost-effective USB to Ethernet connectivity solution. This device is particularly tailored for embedded systems, consumer electronics, and mobile applications where the integration of Ethernet connectivity is essential.

Key Features of LAN7500I-ABZJ:

  • High-Speed USB 2.0 Support: The LAN7500I-ABZJ interfaces with the host system via a high-speed USB 2.0 interface, ensuring fast data transfers while maintaining compatibility with existing USB systems.
  • Integrated Ethernet Controller: This component integrates a 10/100/1000 Ethernet controller, providing versatile network connectivity for a wide range of applications.
  • Advanced Power Management: With support for Energy Efficient Ethernet (EEE) and sophisticated power management features, the LAN7500I-ABZJ is designed to minimize power consumption, making it ideal for power-sensitive applications.
  • Industrial Temperature Range: The device is operational over an industrial temperature range, making it suitable for use in harsh environments and ensuring reliable performance under extreme conditions.
  • Robust Performance: It delivers robust performance with features like IPv4/IPv6 checksum offload, TCP/UDP checksum offload, and large send offload, which help reduce CPU load on the host system.
  • Flexible Packaging: The LAN7500I-ABZJ comes in a compact 56-pin QFN package, which is ideal for space-constrained applications.

Applications:

The LAN7500I-ABZJ is a versatile component that can be used in a variety of applications, including:

  • Embedded Systems
  • Networked Consumer Electronics
  • Docking Stations
  • Industrial Automation
  • Mobile Computing Accessories

With its robust feature set and reliable performance, the LAN7500I-ABZJ from Microchip Technology stands out as a leading solution for integrating Ethernet connectivity into a diverse array of products and systems. Its industrial-grade design and energy-efficient operation make it an excellent choice for developers looking to enhance their applications with network capabilities.

You May Also Be Interested in

MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0279 $56.2232
18+ $5.7665 $103.7970
27+ $5.5863 $150.8301
37+ $5.4061 $200.0257
48+ $5.2259 $250.8432
65+ $4.6853 $304.5445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess