EN
  • EN
  • DE

LPC47N252-SD-0828

Part No LPC47N252-SD-0828
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 300637-LPC47N252-SD-0828
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC47N252-SD-0828 CAD Model

Description

Microchip Technology LPC47N252-SD-0828 Overview

The LPC47N252-SD-0828 is a robust Super I/O controller from the renowned manufacturer, Microchip Technology. This device is designed to provide a versatile and efficient interface solution for embedded systems, particularly in the industrial and computing sectors. It integrates a variety of essential functions that are typically required for motherboard applications.

Key Features

  • Multi-Function Integration: The LPC47N252-SD-0828 combines multiple I/O interfaces, including serial ports, parallel ports, and a keyboard/mouse controller, into a single chip, reducing the need for additional components on the motherboard.
  • Low Pin Count (LPC) Interface: Utilizing the LPC interface allows for a reduced number of pins compared to the traditional ISA bus, leading to simpler routing and a smaller footprint on the PCB.
  • Enhanced Power Management: This device supports advanced power management capabilities, which helps to reduce overall power consumption of the system it is integrated into.
  • Programmable Configuration: The LPC47N252-SD-0828 can be configured through software, offering flexibility for different system requirements and simplifying the design process.

Applications

The LPC47N252-SD-0828 is ideal for a wide range of applications, including:

  • Desktop and laptop computers
  • Industrial PCs
  • Embedded systems
  • Servers and workstations

Technical Specifications

  • Manufacturer: Microchip Technology
  • Part Number: LPC47N252-SD-0828
  • Package: Surface Mount
  • Interface Type: LPC
  • Supply Voltage: Operates at 3.3V
  • Operating Temperature: Specified over a wide range of temperatures for industrial applications.

The LPC47N252-SD-0828 from Microchip Technology is a highly integrated Super I/O controller that delivers performance, efficiency, and flexibility, making it an excellent choice for designers looking to optimize their system architecture while maintaining a high level of functionality.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2144 $65.7152
18+ $6.7406 $121.3308
27+ $6.5304 $176.3208
37+ $6.3190 $233.8030
48+ $6.1088 $293.2224
64+ $5.4770 $350.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess