EN
  • EN
  • DE

LR645N3-G-P013

Part No LR645N3-G-P013
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 8V 3MA TO92-3  /  Linear Voltage Regulator IC Positive Fixed 1 Output 3mA TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tape & Box (TB)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 450V
Voltage - Output (Min/Fixed) 8V
Voltage - Output (Max) 12V
Current - Output 3mA
Current - Quiescent (Iq) 150 µA
PSRR 60dB (120Hz)
Temperature Range - Operating -55°C ~ 155°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number LR645
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1070894-LR645N3-G-P013
Ultra Librarian 3D Model Ultra Librarian LR645N3-G-P013 CAD Model

Description

Microchip Technology's LR645N3-G-P013: High-Reliability Power Supply Controller

The LR645N3-G-P013 is a robust power supply controller from Microchip Technology, engineered to provide reliable and efficient power management solutions. This advanced component is designed to cater to a wide range of applications, particularly in systems that require a stable and secure power supply under varying conditions.

Key Features

  • High Voltage Capability: The LR645N3-G-P013 is capable of handling high input voltages, making it suitable for power supplies that operate in environments with fluctuating voltage levels.
  • Low Power Consumption: This controller is designed to be energy-efficient, ensuring minimal power wastage and contributing to the overall efficiency of the system.
  • Overvoltage Protection: The device includes built-in overvoltage protection, safeguarding connected components from potential damage due to voltage spikes.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the LR645N3-G-P013 prevents overheating, enhancing the longevity and reliability of the power supply and the system it supports.

Applications

The versatility of the LR645N3-G-P013 makes it an ideal choice for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Power management for battery-operated devices

Technical Specifications

The LR645N3-G-P013 is designed with precision to meet the stringent requirements of high-performance power supply systems. Here are some of the technical specifications:

  • Input Voltage Range: Suitable for high-voltage applications
  • Protection Features: Overvoltage, overcurrent, and thermal protection
  • Package: Available in a robust package that ensures durability and reliability

Conclusion

Microchip Technology's LR645N3-G-P013 stands out as a high-reliability power supply controller, offering a balance of performance, protection, and power efficiency. Its advanced features make it a go-to component for designers and engineers looking to enhance the safety and stability of their power management systems. Whether for industrial, automotive, or telecommunications applications, the LR645N3-G-P013 is an excellent choice for maintaining uninterrupted and well-regulated power supply operations.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess