EN
  • EN
  • DE
  • IT

LR745N8-G

Part No LR745N8-G
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description High Input Voltage SMPS Start-up | IC CTRLR PWM SMPS SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Applications SMPS Start-Up
Supply Current 500μA
Supply Voltage (V) 35V ~ 450V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-243AA
Supplier Device Package TO-243AA (SOT-89)
Family Part Number LR745
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1204491-LR745N8-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LR745N8-G CAD Model

Description

The LR745N8-G from Microchip Technology is a high-precision, low-noise voltage reference chip, designed to provide a stable reference voltage for various applications. This product is part of Microchip's extensive range of semiconductor devices and integrated circuits that cater to the evolving needs of electronic systems across the globe.

Key Features

  • Precision Reference Voltage: The LR745N8-G offers a precise and stable output voltage, which is crucial for the performance of analog circuits and ensures the accuracy of ADCs/DACs in digital systems.
  • Low Noise: With its low-noise output, the LR745N8-G is ideal for sensitive applications where noise can significantly affect the performance, such as precision measurement and audio equipment.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications where temperature conditions can be extreme.
  • Long-Term Stability: The long-term stability of the LR745N8-G ensures consistent performance over the product's lifespan, reducing the need for recalibration and maintenance.
  • Small Package Size: The compact package allows for integration into space-constrained designs, providing flexibility for PCB layout and system design.

Applications

The LR745N8-G is a versatile component that can be used in a wide range of applications, including:

  • Data acquisition systems
  • High-resolution analog-to-digital converters
  • Industrial control systems
  • Precision instrumentation
  • Battery-powered devices
  • Automotive electronics

Product Specifications

Microchip Technology's LR745N8-G is designed to meet the stringent requirements of modern electronic systems. The product is available in a surface-mount package and is characterized for operation from -40°C to 85°C. With its combination of high accuracy, low power consumption, and robust design, the LR745N8-G is a reliable solution for providing a reference voltage in a variety of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
PMIC FOR SMART PHONE APPLICATION
Lowest to $34.7305
Fairchild/ON Semiconductor
LIQUID CRYSTAL DRIVER / PMIC
Lowest to $1.1306
Maxim Integrated
CUST SPECIAL CAJ OF MAX17000A
Lowest to $13.9437
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $1.5071
Skyworks Solutions Inc.
IC CURR LIMITER CHRGR 14TDFN
Lowest to $1.3298
Texas Instruments
IC POWER MANAGEMENT 24WQFN
Lowest to $2.8285
Sharp Microelectronics
IC PWR MGMT REGULATOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT FOR MOBILES 32QFN
Lowest to $4.0218

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess