EN
  • EN
  • DE

MCP1754T-1802E/OT

Part No MCP1754T-1802E/OT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MCP1754
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1754T-1802E/OT-ND, MCP1754T-1802E/OTTR, MCP1754T-1802E/OTCT, MCP1754T-1802E/OTDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884103-MCP1754T-1802E/OT
Ultra Librarian 3D Model Ultra Librarian MCP1754T-1802E/OT CAD Model

Description

Microchip Technology MCP1754T-1802E/OT Voltage Regulator

The MCP1754T-1802E/OT is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 1.8V with a maximum output current of 150 mA. This regulator is ideal for battery-powered devices due to its low quiescent current, contributing to extended battery life. The MCP1754T-1802E/OT is available in a tiny, 5-terminal SOT-23 package, making it suitable for space-constrained applications.

Key Features:

  • Output Voltage: Fixed 1.8V with high accuracy.
  • Output Current: Capable of delivering up to 150 mA.
  • Low Dropout Voltage: Ensures efficient operation even with very low input-to-output voltage differentials.
  • Low Quiescent Current: Ideal for battery-powered applications, drawing only 68 µA of quiescent current.
  • Stable with Ceramic Output Capacitors: Requires only a 1.0 µF ceramic output capacitor for stability.
  • Thermal Shutdown Protection: Helps prevent damage from overheating.
  • Short-Circuit Protection: Enhances safety and reliability of the regulator under extreme conditions.
  • Wide Operating Temperature Range: -40°C to +125°C suitable for industrial applications.

Applications:

The MCP1754T-1802E/OT is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Mobile phones and personal media players
  • Portable medical devices
  • Wireless communication systems
  • Power management for PDAs, GPS units, and cameras

Summary:

The Microchip Technology MCP1754T-1802E/OT is a compact, high-efficiency voltage regulator that offers a fixed 1.8V output, suitable for a wide range of electronic devices. Its low dropout voltage, low quiescent current, and protection features make it an excellent choice for designers looking to optimize power consumption and ensure reliable operation in their products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9681 $62.7129
21+ $5.7184 $120.0864
32+ $5.5394 $177.2608
44+ $5.3604 $235.8576
56+ $5.1825 $290.2200
75+ $4.6454 $348.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess