EN
  • EN
  • DE

MCP1799T-5002H/TT

Part No MCP1799T-5002H/TT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 80MA SOT23-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 1.1V @ 80mA
Current - Output 80mA
Current - Quiescent (Iq) 45 µA
Current - Supply (Max) 110 µA
PSRR 70dB ~ 35dB (100Hz ~ 100kHz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MCP1799
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 150-MCP1799T-5002H/TTDKR,150-MCP1799T-5002H/TTTR,150-MCP1799T-5002H/TTCT
Standard Package 3,000
Win Source Part Number 1323629-MCP1799T-5002H/TT
Ultra Librarian 3D Model Ultra Librarian MCP1799T-5002H/TT CAD Model

Description

The MCP1799T-5002H/TT is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage with high accuracy. This component is an ideal choice for applications requiring a stable voltage supply, such as in automotive systems, industrial controls, and consumer electronics. With its robust design, the MCP1799T-5002H/TT ensures reliable operation even under challenging conditions.

Key Features:

  • Output Voltage: The regulator provides a fixed output voltage of 5.0V, which is essential for consistent performance in electronic circuits.
  • High Accuracy: The output voltage is maintained with high precision, which is crucial for sensitive electronic components that require stable power supplies.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, enhancing efficiency and battery life in battery-powered devices.
  • Thermal Protection: The device includes an over-temperature shutdown feature that protects it from damage due to excessive heat, ensuring long-term reliability.
  • Current Limiting: Built-in current limit protection prevents damage to the regulator and the downstream components in the event of an output short circuit or excessive load.

Applications:

The MCP1799T-5002H/TT is versatile and can be used in a variety of applications. Its robust design makes it particularly suitable for:

  • Automotive electronics such as infotainment systems, GPS, and sensors
  • Industrial control systems requiring stable power supplies
  • Consumer electronics including smart home devices and portable gadgets
  • Power management solutions in battery-operated devices

Product Specifications:

Parameter Value Output Voltage 5.0V Package 6-TDFN Operating Temperature Range -40°C to +125°C Dropout Voltage Low Output Current Up to 70 mA

Overall, the MCP1799T-5002H/TT from Microchip Technology is a reliable and efficient solution for applications requiring a stable and accurate power supply.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5963 $50.6855
205+ $0.4893 $100.3065
320+ $0.4740 $151.6800
440+ $0.4587 $201.8280
565+ $0.4434 $250.5210
755+ $0.3975 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess