EN
  • EN
  • DE

MCP40D17T-503E/LT

Part No MCP40D17T-503E/LT
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50K 128TAPS SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 50k
Memory Type Volatile
Supply Voltage - Operating 1.8 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 155
Temperature Range - Operating -40°C to 125°C
Case / Package SC-70-6
Win Source Part Number 058323-MCP40D17T-503E/LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP40D17T-503E/LT CAD Model

Description

Microchip Technology MCP40D17T-503E/LT Digital Potentiometer

The MCP40D17T-503E/LT is a high-performance digital potentiometer integrated circuit crafted by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and versatile component is designed to offer precise resistance tuning in a wide range of electronic applications, from automated adjustments in consumer electronics to calibration settings in industrial systems.

Key Features

  • Resistance Value: The MCP40D17T-503E/LT offers a maximum resistance of 50kΩ, providing ample range for various applications that require fine-tuning of resistance.
  • Resolution: With 7-bits (128 wiper steps), this digital potentiometer allows for incremental adjustments, enabling precise setting of resistance values.
  • Interface: The device is equipped with an I2C™ compatible interface, ensuring easy communication with microcontrollers and other digital systems.
  • Single Supply Operation: It operates with a single supply voltage ranging from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Temperature Range: The extended temperature range of -40°C to +125°C ensures reliable performance in harsh environmental conditions.
  • Package: The MCP40D17T-503E/LT comes in a compact, 6-lead SC-70 package, which is ideal for space-constrained applications.
  • Non-volatile Memory: It features non-volatile memory (EEPROM) to store the wiper position, ensuring the last set resistance value is maintained even after power-off.

Applications

The versatility of the MCP40D17T-503E/LT makes it suitable for a broad spectrum of applications. It's commonly used in:

  • Automated product calibration
  • Adjustable power supplies and voltage dividers
  • Audio/visual equipment for volume and tone control
  • Gain control and offset adjustment in sensors and instrumentation
  • Automotive electronics for system tuning

With its precise control, ease of integration, and robust performance, the MCP40D17T-503E/LT digital potentiometer from Microchip Technology stands out as an excellent choice for designers looking to add adjustable resistance capabilities to their electronic systems.

You May Also Be Interested in

Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $4.3657
Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $1.5988
Maxim Integrated
IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 1024TP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI, Up/Down (U/D, INC, CS) Interface 14-TSSOP
Lowest to $7.7302
Maxim Integrated
Digital Potentiometer 64POS 100kOhm Single 8-Pin PDIP N
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear Automotive 8-Pin SOIC N Tube / IC POT DGTL SNGL 100K SPI 8SOIC
Lowest to $3.1721
Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,188 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess