EN
  • EN
  • DE

MIC2287CBD5 TR

Part No MIC2287CBD5 TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Microchip Technology
Win Source Part Number 319773-MIC2287CBD5 TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2287CBD5 TR CAD Model

Description

Microchip Technology MIC2287CBD5 TR - High-Efficiency Synchronous Boost Regulator

The MIC2287CBD5 TR from Microchip Technology is a high-performance, synchronous boost regulator designed for efficiency and compactness in power management applications. This device is part of Microchip's extensive range of power solutions, tailored to meet the demands of a variety of electronic devices.

Key Features:

  • Adjustable Output Voltage: The MIC2287CBD5 TR allows for an adjustable output voltage, giving designers the flexibility to use it in various applications requiring different voltage levels.
  • High Efficiency: With synchronous rectification, this boost regulator achieves high efficiency, which is critical for battery-powered devices where power conservation is paramount.
  • Small Footprint: The tiny 5-lead TSOT-23 package is ideal for space-constrained applications, ensuring a minimal impact on overall design size.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power sources and making it versatile for multiple applications.
  • Integrated Features: It includes features like soft-start, over-temperature protection, and under-voltage lockout, enhancing the safety and reliability of the end application.

Applications:

The MIC2287CBD5 TR is suitable for a range of applications, including but not limited to:

  • Portable electronics
  • Wireless peripherals
  • Handheld medical devices
  • GPS and wearable technology

Technical Specifications:

Parameter Value Package / Case 5-TSOT-23 Input Voltage 0.6V to 10V Switching Frequency 1.2MHz (typical) Output Voltage Adjustable Max Output Current Up to 1.2A (depending on input voltage and duty cycle)

With its combination of efficiency, flexibility, and compact size, the MIC2287CBD5 TR from Microchip Technology is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2689 $71.3445
10+ $11.7082 $117.0820
16+ $11.3421 $181.4736
22+ $10.9771 $241.4962
28+ $10.6110 $297.1080
37+ $9.5126 $351.9662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess