EN
  • EN
  • DE

MIC26950YJL-EV

Part No MIC26950YJL-EV
Manufacturer Microchip Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION BOARD / BOARD EVAL FOR MIC26950
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series Hyper Speed Control, SuperSwitcher II
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.9V, 1V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, or 5V
Output Current 12A
Voltage - Input 4.5 V ~ 26 V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC26950
Win Source Part Number 788535-MIC26950YJL-EV
Popularity Medium
Supply and Demand Status Limited
Family Name MIC26950
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian MIC26950YJL-EV CAD Model

Description

The MIC26950YJL-EV from Microchip Technology is a state-of-the-art evaluation board designed for engineers and developers who need to assess the capabilities and performance of the MIC26950, a high-efficiency, synchronous step-down regulator module. This evaluation platform is an essential tool for testing the operational parameters of the regulator, ensuring it meets the specific requirements of your power management applications.

The MIC26950YJL-EV board showcases the MIC26950 in a compact, easy-to-use package, offering a wide input voltage range from 4.5V to 26V and supporting load currents up to 50A. With its exceptional power density, the MIC26950 module is well-suited for a variety of demanding applications including telecommunications, networking, and industrial systems.

Key features of the MIC26950YJL-EV include:

  • High Efficiency: The synchronous step-down regulator provides high conversion efficiency, which is crucial for reducing power loss and improving system performance.
  • Adjustable Output Voltage: Users can easily adjust the output voltage from 0.8V to 5.5V to match the needs of their specific application.
  • Thermal Management: The evaluation board includes an integrated heat sink that aids in heat dissipation, ensuring the module operates within its temperature range even under full load conditions.
  • Protection Features: The MIC26950 module comes with over-current protection, over-temperature protection, and under-voltage lockout, safeguarding your system from potential damage.
  • Easy Integration: The evaluation board is designed for straightforward integration into existing systems, with convenient test points and connectors for comprehensive evaluation.

Whether you are developing power supplies, optimizing energy consumption, or testing the limits of your power designs, the MIC26950YJL-EV evaluation board is an invaluable asset for your development toolkit. With its robust design and versatile features, it provides a reliable platform for thoroughly evaluating the MIC26950 module's performance before deploying it in your final product.

You May Also Be Interested in

Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess